EN
  • EN
  • DE

2SK2260-TD

Part No 2SK2260-TD
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159396-2SK2260-TD
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK2260-TD CAD Model

Description

Product Overview: 2SK2260-TD from ON Semiconductor

The 2SK2260-TD is a high-performance N-channel MOSFET designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This MOSFET is a testament to ON Semiconductor's commitment to providing advanced power management solutions that cater to a wide range of electronic applications.

With its N-channel configuration, the 2SK2260-TD offers high-speed switching capabilities, making it an ideal choice for power conversion and management tasks. The device is characterized by its low on-resistance, which translates to reduced conduction losses and improved overall efficiency. This feature is particularly important in applications where power efficiency is paramount, such as in power supplies, DC-DC converters, and motor control circuits.

The 2SK2260-TD is housed in a TO-252 (DPAK) package, which is known for its compact size and excellent thermal performance. The package design allows for efficient heat dissipation, ensuring that the MOSFET operates within its specified temperature range even under high current conditions. This contributes to the reliability and longevity of the device when implemented in various electronic systems.

Key features of the 2SK2260-TD include a drain-source voltage (V_DS) of 60V, which provides a good balance between breakdown voltage and system design flexibility. The continuous drain current (I_D) rating is 5A, allowing the MOSFET to handle moderate power levels. Additionally, the device boasts a low gate threshold voltage (V_GS(th)), which enables it to be driven by low-voltage control signals, further enhancing its applicability in low-power circuits.

ON Semiconductor has designed the 2SK2260-TD with a focus on high reliability and performance. The MOSFET is RoHS compliant, adhering to environmental standards that restrict the use of hazardous substances in electronic components. This makes it a suitable choice for designers looking to create eco-friendly products without compromising on performance.

In summary, the 2SK2260-TD N-channel MOSFET from ON Semiconductor is a versatile and efficient component that offers designers a powerful solution for a wide array of power management applications. Its low on-resistance, high-speed switching, and robust package design make it a valuable addition to any electronic system requiring reliable power handling capabilities.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1379
Microchip Technology
JFET P-CH 30V 10MA TO18
Need more? Email Us
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 25 V 500 mW Surface Mount 8-SOIC
Need more? Email Us
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess