EN
  • EN
  • DE

2SK2977LS

Part No 2SK2977LS
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description Trans MOSFET N-CH Si 30V 30A 3-Pin(3+Tab) TO-220FI
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 159736-2SK2977LS
Popularity Low
Supply and Demand Status Balance
Family Name 2SK2977LS
Introduction Date March 10, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian 2SK2977LS CAD Model

Description

ON Semiconductor 2SK2977LS Product Overview

The 2SK2977LS from ON Semiconductor is a state-of-the-art N-channel MOSFET designed for high-efficiency power management applications. This robust semiconductor device is built to deliver superior performance in a wide range of electronic circuits, making it a versatile component for designers and engineers alike.

Key Features

  • Low On-Resistance: The 2SK2977LS boasts an exceptionally low on-resistance, which translates to reduced power loss and improved energy efficiency when the device is in operation.
  • High-Speed Switching: Engineered for rapid switching applications, this MOSFET can handle high-speed operations without compromising on performance, making it ideal for modern, fast-switching power supplies.
  • High Drain-Source Voltage: With a high drain-source voltage (V<sub>DS), the 2SK2977LS can sustain higher voltage levels, providing a wide margin for electronic designs and ensuring reliability under various conditions.
  • Low Gate Charge: The low gate charge characteristic of the 2SK2977LS minimizes the energy required to control the gate, thus enabling efficient operation and faster switching speeds.
  • Robust Thermal Performance: Designed to handle significant power and thermal stress, the 2SK2977LS features a structure that enhances heat dissipation, ensuring stable operation even under high temperature environments.

Applications

The 2SK2977LS is suitable for a myriad of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Power Management Systems
  • Automotive and Industrial Applications

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the 2SK2977LS is no exception. It is manufactured under strict quality control standards, ensuring that each unit meets the high reliability and performance expectations associated with ON Semiconductor products. The device is also RoHS compliant, adhering to environmental standards by avoiding the use of hazardous substances.

With its combination of efficiency, speed, and durability, the 2SK2977LS from ON Semiconductor is an excellent choice for designers looking to optimize their power management solutions with a reliable and high-performing N-channel MOSFET.

You May Also Be Interested in

Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Need more? Email Us
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $5.8209
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.6794 $66.7176
9+ $13.6856 $123.1704
14+ $13.2582 $185.6148
19+ $12.8297 $243.7643
24+ $12.4024 $297.6576
32+ $11.1192 $355.8144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess