EN
  • EN
  • DE

2SK304E-SPA-AC

Part No 2SK304E-SPA-AC
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH J-FET / RF Mosfet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 855407-2SK304E-SPA-AC
Ultra Librarian 3D Model Ultra Librarian 2SK304E-SPA-AC CAD Model

Description

Introducing the 2SK304E-SPA-AC from ON Semiconductor

The 2SK304E-SPA-AC is a precision-engineered electronic component designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for a wide range of electronic applications.

Key Features

  • High-Performance MOSFET: The 2SK304E-SPA-AC is a high-performance Metal-Oxide-Semiconductor Field-Effect Transistor (MOSFET) that offers efficient power control and switching capabilities.
  • Advanced Technology: Utilizing ON Semiconductor's cutting-edge technology, this MOSFET provides improved thermal performance and lower on-resistance, resulting in better efficiency and reduced power losses.
  • Durable Construction: Designed to withstand harsh operating conditions, the 2SK304E-SPA-AC is built with durability in mind, ensuring a long operational lifespan even in demanding environments.
  • Energy Efficiency: With its focus on energy efficiency, this component helps in reducing the overall power consumption of the system it is integrated into, making it an eco-friendly choice.

Applications

The 2SK304E-SPA-AC is versatile and can be used in a variety of applications, including:

  • Power management systems
  • DC/DC converters
  • Motor drives and inverters
  • Switching regulators
  • Renewable energy solutions

Product Specifications

ON Semiconductor's 2SK304E-SPA-AC boasts technical specifications that make it suitable for high-demand applications. It features a robust design that can handle continuous current and has a high breakdown voltage, ensuring it operates effectively under a range of electrical conditions.

Quality Assurance

As with all ON Semiconductor products, the 2SK304E-SPA-AC is manufactured to the highest quality standards. Each component is rigorously tested to ensure it meets ON Semiconductor's stringent requirements for performance and reliability.

For engineers and designers looking for a reliable MOSFET to incorporate into their next project, the 2SK304E-SPA-AC from ON Semiconductor is an excellent choice. It combines performance, efficiency, and reliability in a package that meets the needs of today's demanding electronic applications.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess