EN
  • EN
  • DE

2SK3291-TD-E

Part No 2SK3291-TD-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 18387-2SK3291-TD-E
Ultra Librarian 3D Model Ultra Librarian 2SK3291-TD-E CAD Model

Description

ON Semiconductor 2SK3291-TD-E N-Channel MOSFET

The 2SK3291-TD-E is a high-performance N-Channel MOSFET designed and manufactured by ON Semiconductor, a leading provider in the semiconductor industry. This product is well-suited for a variety of applications, particularly in power management and switching where efficiency and reliability are paramount. The 2SK3291-TD-E boasts a robust design that ensures optimal performance in a wide range of operating conditions.

Key Features

  • Low On-Resistance: The MOSFET features a low on-resistance, which minimizes conduction losses and improves overall efficiency, making it ideal for high-performance power switching applications.
  • High-Speed Switching: Engineered for fast switching speeds, the 2SK3291-TD-E ensures quick response times in circuits, contributing to the efficiency and performance of the overall system.
  • High Drain-Source Voltage: With a high drain-source voltage (V<sub>DS), this component can handle high voltages without compromising performance, making it suitable for robust applications.
  • Low Gate Charge: The low gate charge (Q<sub>G) of the MOSFET allows for lower switching losses and easier drive, which is beneficial in applications where power conservation is critical.
  • Enhanced Durability: The 2SK3291-TD-E is encapsulated in a durable package that ensures long-term reliability and protection against environmental factors.

Applications

The versatility of the 2SK3291-TD-E MOSFET makes it an excellent choice for a variety of applications, including:

  • Power supply units
  • DC-DC converters
  • Motor drives
  • Automotive applications
  • Switching regulators
  • Power management systems

Product Specifications

The 2SK3291-TD-E is characterized by its impressive technical specifications:

  • Drain-Source Voltage (V<sub>DS): 60V
  • Continuous Drain Current (I<sub>D): 50A
  • Power Dissipation (P<sub>D): 45W
  • Operating Temperature Range: -55°C to +150°C

With its combination of high efficiency, fast switching speeds, and robustness, the 2SK3291-TD-E from ON Semiconductor is an ideal choice for designers looking for a reliable N-Channel MOSFET for their power management and switching needs.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess