The 2SK3293-TD-E is a cutting-edge N-Channel MOSFET presented by ON Semiconductor, a company renowned for its innovative approach in the semiconductor industry. This MOSFET is engineered to deliver high-speed switching performance with low on-resistance, making it an ideal choice for a wide range of applications, including power management, motor control, and power conversion.
Key Features
- Low On-Resistance: The 2SK3293-TD-E boasts an exceptionally low on-resistance, which translates to reduced conduction losses and improved efficiency in electronic circuits.
- High-Speed Switching: Designed for rapid switching, this MOSFET is capable of operating at high frequencies, which is essential for modern power supply and converter applications.
- High Reliability: ON Semiconductor's commitment to quality ensures that the 2SK3293-TD-E is reliable and durable, even under challenging conditions.
- Lead-Free and RoHS Compliant: In line with global environmental standards, this product is lead-free and RoHS compliant, making it a responsible choice for electronic manufacturers.
Applications
The versatility of the 2SK3293-TD-E allows it to be used in a variety of applications. It is particularly well-suited for:
- DC/DC converters
- Power supplies
- Motor drives
- Switching regulators
- Load switches
Technical Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
60V
Continuous Drain Current (I<sub>D)
5A
Power Dissipation (P<sub>D)
1.5W
Operating Temperature Range
-55°C to +150°C
Overall, the 2SK3293-TD-E from ON Semiconductor is a high-performance MOSFET that offers excellent efficiency, speed, and reliability for a variety of electronic applications. Its compliance with environmental standards further enhances its appeal to manufacturers seeking sustainable and eco-friendly components.