EN
  • EN
  • DE

2SK3412-TL-E

Part No 2SK3412-TL-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 4V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 700 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 18511-2SK3412-TL-E
Ultra Librarian 3D Model Ultra Librarian 2SK3412-TL-E CAD Model

Description

Introducing the 2SK3412-TL-E Power MOSFET from ON Semiconductor

The 2SK3412-TL-E is a cutting-edge power MOSFET brought to you by ON Semiconductor, a leader in energy-efficient innovations. This semiconductor device is designed to cater to a broad range of applications, offering exceptional performance in power management tasks. The 2SK3412-TL-E is characterized by its high-speed switching capabilities, low on-state resistance, and robust thermal performance, making it an ideal choice for high-efficiency power supplies, motor controls, and DC-DC converters.

Key Features

  • Low On-Resistance: The device boasts a very low drain-source on-resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency in applications.
  • High-Speed Switching: The 2SK3412-TL-E is designed for fast switching applications. Its quick response time is ideal for high-frequency circuits, reducing switching losses and enhancing performance.
  • High Reliability: ON Semiconductor's power MOSFET is built to last, with a robust structure that ensures long-term reliability even under challenging conditions.
  • Low Drive Voltage: It operates at low drive voltages, making it compatible with contemporary low-voltage driving circuits and helping to minimize power usage.

Applications

The versatility of the 2SK3412-TL-E allows it to be used in a wide range of applications. Its efficiency and reliability make it particularly suitable for:

  • Switching power supplies
  • Power management systems
  • DC-DC converters
  • Motor drives and controllers
  • Automotive applications
  • And many other electronic systems requiring efficient power control

Package and Environmental Compliance

The 2SK3412-TL-E comes in a surface-mount package that is not only space-efficient but also designed for optimal thermal conduction. ON Semiconductor is committed to environmental sustainability, and this product complies with RoHS (Restriction of Hazardous Substances) standards, ensuring it meets global environmental regulations and reduces the ecological footprint of your products.

In summary, the 2SK3412-TL-E from ON Semiconductor is a high-performance power MOSFET that offers efficiency, speed, and reliability for a multitude of power applications. Its low on-resistance and high-speed switching capabilities make it an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess