EN
  • EN
  • DE

2SK3416-TL-E

Part No 2SK3416-TL-E
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160033-2SK3416-TL-E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3416-TL-E CAD Model

Description

ON Semiconductor 2SK3416-TL-E MOSFET

The ON Semiconductor 2SK3416-TL-E is a high-performance N-Channel MOSFET that offers excellent efficiency and thermal performance. Designed for a wide range of applications, this MOSFET is a go-to component for power management solutions. The 2SK3416-TL-E is characterized by its low on-state resistance and high-speed switching capabilities, making it suitable for high-efficiency power supplies, DC-DC converters, and motor control circuits.

This MOSFET comes in a compact package, specifically the TO-252 (DPAK) variant, which is ideal for space-constrained applications. It supports a drain-to-source voltage (Vdss) of 60V, which ensures robust performance for a variety of electronic devices. The device also features a continuous drain current (Id) of 50A, providing a high current handling capability.

One of the key advantages of the 2SK3416-TL-E is its low gate charge (Qg), which enhances the overall efficiency by reducing the power loss during the switching process. This is particularly important in applications where power efficiency is critical, such as in portable electronics or renewable energy systems. Additionally, the low input capacitance (Ciss) contributes to the fast switching speeds, which is beneficial in high-frequency circuits.

The ON Semiconductor 2SK3416-TL-E also boasts a low threshold voltage (Vgs(th)), which means that it can be driven at lower gate voltages, further optimizing the power consumption of the overall system. The device's maximum power dissipation (Pd) is also noteworthy, ensuring that it can handle significant power levels without overheating.

In terms of protection, the 2SK3416-TL-E MOSFET includes features such as a built-in zener diode which provides electrostatic discharge (ESD) protection. This added layer of security is crucial in maintaining the longevity and reliability of both the MOSFET and the electronic system it is part of.

Overall, the 2SK3416-TL-E from ON Semiconductor is an excellent choice for designers looking for a MOSFET that combines efficiency, speed, and reliability. Its performance and features make it suitable for a broad range of applications, ensuring that it meets the stringent demands of modern electronic systems.

You May Also Be Interested in

Linear Integrated Systems
JFET 2 N-Channel (Dual) 40 V 10 mA 400 mW Surface Mount 8-SOIC
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
Microsemi Corporation
JFET N-CH 30V TO18
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
Rohm Semiconductor
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2950 $58.3600
20+ $5.9852 $119.7040
30+ $5.7981 $173.9430
42+ $5.6110 $235.6620
54+ $5.4239 $292.8906
72+ $4.8637 $350.1864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,900 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess