EN
  • EN
  • DE

2SK3748

Part No 2SK3748
Manufacturer ON Semiconductor
Catalog FETs - Single
Description High-Voltage, High-Speed Switching Applications | MOSFET N-CH 1500V 4A TO-3PML
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tray
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 1500V
Id - Continuous Drain Current 4A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 7Ohm at 2A, 10V
Gate Charge (Qg) (Maximum) at Vgs 80nC at 10V
Gate Source Voltage (Maximum) ±20V
Input Capacitance (Ciss) (Maximum) at Vds 790pF at 30V
Power Dissipation (Maximum) 3W, 65W
Temperature Range - Operating 150°C
Mounting Style Through Hole
Supplier Device Package TO-3PML
Manufacturer Package TO-3P-3 Full Pack
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Win Source Part Number 1127701-2SK3748
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3748 CAD Model

Description

The 2SK3748 is a high-performance N-Channel Silicon MOSFET produced by ON Semiconductor, a leading supplier in the semiconductor industry. This MOSFET is designed to meet the stringent requirements of modern electronic circuits, offering high-speed switching, low on-resistance, and a robust thermal performance. It is commonly used in power management applications, including DC/DC converters, power supplies, and motor control circuits.

Key Features

  • Device Type: N-Channel MOSFET
  • Drain-to-Source Voltage (VDSS): 500V, providing a high breakdown voltage suitable for various applications.
  • Continuous Drain Current (ID): 12A, ensuring reliable operation under high current conditions.
  • Low On-Resistance (RDS(on)): This feature minimizes conduction losses and improves overall efficiency.
  • High-Speed Switching: The device is optimized for fast switching applications, reducing switching losses.
  • Gate Charge (Qg): Low, which enhances the switching performance and reduces driving power requirements.
  • Package: TO-220SIS, a widely used and reliable package that facilitates heat dissipation and easy mounting.

Applications

The 2SK3748 is versatile and can be used in a wide array of applications due to its high voltage and current capabilities. Some common applications include:

  • Switch Mode Power Supplies (SMPS)
  • DC-to-DC converters
  • Power inverters
  • Motor drives and controllers
  • Lighting systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 2SK3748 MOSFET is manufactured with state-of-the-art technology and rigorous quality control processes to ensure reliability and performance in demanding environments. With its superior electrical characteristics and thermal performance, the 2SK3748 is an excellent choice for designers looking for a robust MOSFET solution.

For detailed specifications, application notes, and additional resources, please visit the ON Semiconductor website or contact their support team for technical assistance.

You May Also Be Interested in

EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Diodes Incorporated
MOSFET P-CH 40V 2.4A SOT23
Lowest to $0.0620
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2774 $63.8700
115+ $1.0487 $120.6005
175+ $1.0164 $177.8700
240+ $0.9829 $235.8960
305+ $0.9506 $289.9330
410+ $0.8524 $349.4840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess