EN
  • EN
  • DE

2SK771-4-TA

Part No 2SK771-4-TA
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer ON Semiconductor
Win Source Part Number 160583-2SK771-4-TA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK771-4-TA CAD Model

Description

The 2SK771-4-TA is a high-performance N-Channel MOSFET produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This MOSFET is designed to offer efficient power management and signal processing in a wide array of electronic applications. Its compact package and reliable performance make it a popular choice for designers and engineers looking to optimize their power circuits.

Key Features

  • Low On-Resistance: The 2SK771-4-TA boasts a very low on-resistance, which translates to reduced power loss and improved efficiency in electronic circuits.
  • High-Speed Switching: With its capability for high-speed switching, this MOSFET is suitable for use in power supplies, converters, and other applications that require rapid switching operations.
  • Gate Charge Optimization: The device is designed with optimized gate charge characteristics, which helps to minimize switching losses and further enhance performance.
  • High Drain-Source Voltage: The MOSFET can handle a high drain-source voltage, providing robust performance for a range of industrial and commercial applications.
  • Low Threshold Voltage: The low threshold voltage ensures that the MOSFET can be easily driven at lower voltages, making it suitable for low-power applications.

Applications

The 2SK771-4-TA is versatile and can be used in various applications, including:

  • Power Management Systems
  • DC-DC Converters
  • Battery-Powered Devices
  • Motor Control Circuits
  • Switching Regulators
  • Load Switching

Reliability and Quality

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The 2SK771-4-TA MOSFET is no exception, as it undergoes rigorous testing and quality control measures to ensure consistent performance and longevity. This commitment to quality makes ON Semiconductor's components a trusted choice for engineers and manufacturers around the world.

Environmental Considerations

The 2SK771-4-TA is designed with environmental sustainability in mind. It complies with RoHS directives, which means it is free from hazardous substances commonly found in electronic components. This compliance ensures that the product is not only safe for users but also minimizes the environmental impact throughout its lifecycle.

You May Also Be Interested in

ON Semiconductor
NCH J-FET / JFET
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.7390
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1419
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.6722
Renesas Electronics America
JFET N-CH / JFET
Lowest to $0.0982
Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1100
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess