EN
  • EN
  • DE

30C02S-T1-E

Part No 30C02S-T1-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer ON Semiconductor
Win Source Part Number 160797-30C02S-T1-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 30C02S-T1-E CAD Model

Description

Product Overview: 30C02S-T1-E by ON Semiconductor

The 30C02S-T1-E is a cutting-edge Schottky Barrier Rectifier designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance diode is engineered to provide superior switching performance and enhanced power efficiency in a variety of electronic applications. It is a popular choice for designers who require a compact, reliable, and efficient power management solution.

Key Features

  • Low Forward Voltage Drop: The 30C02S-T1-E boasts a low forward voltage drop, which minimizes power loss and improves efficiency, making it ideal for high-frequency applications.
  • High Current Capability: With its robust design, this Schottky Barrier Rectifier can handle high current loads, ensuring reliable performance even under demanding conditions.
  • Fast Switching Speed: The fast switching capability of this device reduces switching losses and enhances overall performance, particularly in power conversion applications.
  • Thermal Performance: The 30C02S-T1-E is designed to operate effectively over a wide temperature range, maintaining stability and reliability.
  • Surface Mount Package: Packaged in a compact SOD-123FL surface mount package, the 30C02S-T1-E is suitable for automated assembly processes, saving space on the PCB and reducing manufacturing costs.

Applications

The versatility of the 30C02S-T1-E Schottky Barrier Rectifier makes it an excellent choice for a broad spectrum of applications, including:

  • DC-DC converters
  • Power supply management
  • Automotive applications
  • Battery charging circuits
  • Reverse battery protection
  • Portable devices and high-density power systems

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 30C02S-T1-E is constructed with the highest standards of material and process integrity, ensuring that it meets the rigorous demands of industrial and automotive-grade applications. Customers can trust the consistent performance and longevity of this Schottky Barrier Rectifier.

Environmental Compliance

The 30C02S-T1-E is compliant with RoHS (Restriction of Hazardous Substances) directives, which means it adheres to environmental regulations by avoiding the use of certain hazardous materials in its construction. This commitment to environmental sustainability makes it a responsible choice for eco-conscious enterprises.

In summary, the 30C02S-T1-E from ON Semiconductor is a powerful, efficient, and reliable component that offers significant advantages for designers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
TRANS PNP 45V 1A DFN2020D-3
Lowest to $4.3657
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Nexperia USA Inc.
TRANS NPN 45V 0.5A TO-236AB
Lowest to $0.4366
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.3202
Nexperia USA Inc.
TRANS PNP 60V 1A SOT-89
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess