EN
  • EN
  • DE

3LN01CPA-TB-E

Part No 3LN01CPA-TB-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description NCH 1.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 20520-3LN01CPA-TB-E
Ultra Librarian 3D Model Ultra Librarian 3LN01CPA-TB-E CAD Model

Description

ON Semiconductor 3LN01CPA-TB-E Product Overview

The ON Semiconductor 3LN01CPA-TB-E is a high-performance, low-power CMOS image sensor designed for a wide range of imaging applications. This advanced sensor features a 3-megapixel resolution, providing clear and detailed images suitable for both industrial and consumer markets. With its compact design and efficient power management, the 3LN01CPA-TB-E is an ideal choice for portable devices where space and battery life are critical.

Key Features

      
  • High Resolution: The sensor boasts a 3-megapixel resolution, allowing for sharp image capture with fine details.
  •   
  • Advanced Pixel Technology: Utilizes ON Semiconductor's proprietary pixel design, ensuring excellent image quality with low noise levels.
  •   
  • Low Power Consumption: Designed to be energy-efficient, it extends the battery life of portable devices.
  •   
  • High Frame Rate: Capable of capturing high-speed video, making it suitable for applications requiring dynamic imaging.
  •   
  • Flexible Interface: The sensor supports multiple interface options for easy integration with a range of host systems.

Applications

The versatility of the 3LN01CPA-TB-E makes it well-suited for a variety of applications, including:

      
  • Security and Surveillance Cameras
  •   
  • Automotive Imaging Systems
  •   
  • Machine Vision and Industrial Inspection
  •   
  • Medical Imaging Devices
  •   
  • Consumer Electronics such as Digital Cameras and Webcams

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 3LN01CPA-TB-E is no exception. It is manufactured to meet the highest industry standards, ensuring reliability and performance in even the most demanding environments.

Environmental Considerations

The 3LN01CPA-TB-E is designed with environmental responsibility in mind. It complies with various international standards for environmental safety and hazardous materials, making it a sustainable choice for eco-conscious companies looking to minimize their environmental footprint.

In summary, the ON Semiconductor 3LN01CPA-TB-E image sensor is a versatile, high-quality component that offers excellent imaging capabilities with the added benefits of low power consumption and environmental compliance. Whether for security, automotive, industrial, medical, or consumer applications, this sensor is engineered to deliver outstanding performance and reliability.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
590+ $0.0982 $57.9380
1,430+ $0.0809 $115.6870
2,210+ $0.0785 $173.4850
3,035+ $0.0762 $231.2670
3,970+ $0.0728 $289.0160
5,265+ $0.0658 $346.4370
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,002 pieces
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess