EN
  • EN
  • DE

3LP02C-TB-E

Part No 3LP02C-TB-E
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description PCH 1.5V DRIVE SERIES / RF Mosfet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0095
Win Source Part Number 20546-3LP02C-TB-E
Ultra Librarian 3D Model Ultra Librarian 3LP02C-TB-E CAD Model

Description

Introducing the 3LP02C-TB-E Power MOSFET by ON Semiconductor

ON Semiconductor is known for its high-quality components that power a myriad of devices in our modern world, and the 3LP02C-TB-E Power MOSFET is no exception. This product is designed to cater to a wide range of applications, including but not limited to, power management, load switching, and motor control in both industrial and consumer electronics.

Key Features of the 3LP02C-TB-E

  • Low On-Resistance: The 3LP02C-TB-E boasts a low on-resistance, which ensures efficient power consumption and minimal voltage drop across the device during operation. This feature is critical for applications that require high efficiency and longevity.
  • High Switching Speed: With its fast switching capabilities, this MOSFET can handle high-frequency operations with ease. This makes it an ideal choice for modern, high-speed circuit designs where rapid switching is a necessity.
  • Thermal Stability: The device is designed to maintain its performance over a wide temperature range, ensuring reliability and stability in systems that may experience fluctuations in environmental conditions.

Applications

The versatility of the 3LP02C-TB-E allows it to be used in various applications, such as:

  • Power supply circuits
  • DC-DC converters
  • Battery management systems
  • Motor drives and controllers
  • Lighting systems

Product Specifications

The 3LP02C-TB-E is a testament to ON Semiconductor's commitment to providing high-performance components. Some of its notable specifications include:

  • Drain-source voltage (V<sub>DS) of up to 30 V
  • Continuous drain current (I<sub>D) of up to 4 A
  • Power dissipation (P<sub>D) of 1.25 W
  • Low threshold voltage (V<sub>GS(th)) for ease of drive

With its robust design and reliable performance, the 3LP02C-TB-E from ON Semiconductor is an excellent choice for designers and engineers looking for a power MOSFET that delivers both efficiency and durability. Whether you're working on a new power supply design or upgrading an existing system, the 3LP02C-TB-E is a component that will help you achieve your design goals with confidence.

You May Also Be Interested in

Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6838 $62.5218
25+ $4.6639 $116.5975
39+ $4.5184 $176.2176
53+ $4.3728 $231.7584
69+ $4.2261 $291.6009
92+ $3.7896 $348.6432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess