EN
  • EN
  • DE

54LS174/BEBJC

Part No 54LS174/BEBJC
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 162940-54LS174/BEBJC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS174/BEBJC CAD Model

Description

ON Semiconductor 54LS174/BEBJC Hex D-Type Flip-Flop

The ON Semiconductor 54LS174/BEBJC is a high-performance Hex D-Type Flip-Flop integrated circuit designed for use in a wide range of digital applications. This device features six edge-triggered D-type flip-flops with a direct clear (CLR) input. Each flip-flop has an independent data input (D) and an output (Q). When the clock (CLK) input is pulsed, the device captures the data present at the D inputs and transfers it to the Q outputs on the rising edge of the CLK pulse.

Constructed with advanced semiconductor technology, the 54LS174/BEBJC is part of the 54LS series, which is recognized for its low power consumption and fast switching speeds. This makes the device particularly well-suited for high-speed and energy-efficient applications in military, aerospace, and industrial environments. The military-grade product is housed in a durable ceramic package, ensuring reliable performance even under harsh conditions.

The clear function of the 54LS174/BEBJC is synchronous to the clock, allowing the user to reset the output stage at any given clock cycle. This feature is essential for initializing registers, counters, and other digital systems that require a clear or reset function. The clear input overrides all other inputs, ensuring a quick response to reset commands.

This versatile flip-flop IC can be used in various applications such as data storage, data transfer, counters, and shift registers. Its ability to latch data makes it a critical component in temporary storage applications where data integrity is paramount. Additionally, the device's fast setup and hold times make it an excellent choice for high-speed data capture and processing tasks.

Key specifications of the ON Semiconductor 54LS174/BEBJC include a wide operating temperature range and compatibility with standard TTL logic levels. The device is available in a reliable flat package, making it easy to integrate into printed circuit boards (PCBs) with standard surface-mount technology (SMT) assembly processes.

Overall, the ON Semiconductor 54LS174/BEBJC Hex D-Type Flip-Flop is a robust and reliable component that offers designers a combination of performance, power efficiency, and versatility, making it an ideal choice for sophisticated digital systems requiring high-speed data handling and storage.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
AMIS
Lowest to $4.2781
Toshiba Semiconductor and Storage
Diode Zener Dual Common Anode 8.2V 6% 100mW 3-Pin USM / DIODES (DIODES FOR PROTECTING AGAINST ESD)
Lowest to $0.0820
AMIS
Need more? Email Us
Wurth Electronics Inc
Telecom Transformer 2(1:1) 16 Terminal Gull Wing SMD
Need more? Email Us
Vishay
Need more? Email Us
Samsung
Need more? Email Us
Coilcraft
Inductor RF Chip Unshielded Wirewound 0.47uH 2.68KOhm 5% 7.9MHz Ferrite 0.31A 0.73Ohm DCR 0402 T/R / Chip Inductors – 0402AF Series (1005)
Lowest to $0.5518

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess