EN
  • EN
  • DE

54LS73AJ

Part No 54LS73AJ
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 162964-54LS73AJ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 54LS73AJ CAD Model

Description

ON Semiconductor 54LS73AJ Dual JK Flip-Flop with Clear

The 54LS73AJ is a high-performance, dual JK flip-flop integrated circuit brought to you by ON Semiconductor, a trusted leader in the semiconductor industry. This device features two JK flip-flops with individual clear inputs, providing users with a reliable solution for digital counting, storage, and toggle applications. The 54LS73AJ is a part of the LS (Low-Power Schottky) series, ensuring lower power consumption while maintaining high-speed operation.

Each flip-flop has independent J, K, Clock, and Clear inputs with complementary Q and outputs. The versatile JK input structure allows the flip-flops to be utilized as toggle flip-flops by tying both inputs together. The clear input, when set to a low level, forces the Q output to a low level and the Q̅ output to a high level, regardless of the other inputs, providing a synchronous reset feature for the system.

The 54LS73AJ is designed for military and aerospace applications, as indicated by its "54" prefix, and it adheres to stringent reliability and quality standards. It is encapsulated in a durable ceramic package, ensuring robust performance even in harsh environments. The device operates over a wide range of temperatures, making it suitable for critical applications that require a high degree of thermal stability.

With its fast setup and hold times, the 54LS73AJ is optimized for edge-triggered applications, capable of handling high-speed data streams with precision. The flip-flops in this IC have a direct clear function, which provides immediate resetting of the system when necessary, thus enhancing the safety and control aspects of the design.

Whether you are designing a new system or upgrading an existing one, the ON Semiconductor 54LS73AJ Dual JK Flip-Flop with Clear is an excellent choice for implementing efficient and reliable digital logic circuits. Its robust design, combined with ON Semiconductor's commitment to quality, ensures that this component will meet the rigorous demands of your high-performance applications.

For detailed specifications, application notes, and additional resources, designers are encouraged to consult the official datasheet and support documentation provided by ON Semiconductor.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us
Texas Instruments
High Speed CMOS Logic Octal D-Type Flip-Flop, Three-State Positive-Edge Triggered
Lowest to $0.4842
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
IC JK TYPE POS TRG DUAL 16SO
Lowest to $1.1642
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $48.1127

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.0743 $74.1486
4+ $30.4204 $121.6816
6+ $29.4698 $176.8188
9+ $28.5193 $256.6737
11+ $27.5687 $303.2557
15+ $24.7170 $370.7550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess