EN
  • EN
  • DE

CD74HCT377E

Part No CD74HCT377E
Manufacturer Texas Instruments
Catalog Logic - Flip Flops
Description High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74HCT
Packaging Tube
Function Standard
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 50MHz
Max Propagation Delay @ V, Max CL 38ns @ 4.5V, 50pF
Current - Output High, Low 4mA, 4mA
Operating Supply Voltage 4.5 V ~ 5.5 V
Current - Quiescent 8μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
RoHS State Request Verification
Win Source Part Number 1160396-CD74HCT377E
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name CD74HCT377
Introduction Date January 01, 2002
ECCN EAR99
Country of Origin Malaysia
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian CD74HCT377E CAD Model

Description

Product Overview: CD74HCT377E by Texas Instruments

The CD74HCT377E is a high-performance, CMOS logic octal D-type flip-flop with clock enable, manufactured by the renowned semiconductor company, Texas Instruments. This integrated circuit is designed for use in a wide range of digital applications where the storage of eight bits of data is required. It is a member of the HCT family which means it is designed to meet the electrical specifications of the TTL logic family while maintaining the low power consumption and high noise immunity typical of CMOS devices.

The device features eight edge-triggered, D-type flip-flops with individual D inputs and Q outputs. The common clock (CP) and master reset (MR) inputs control all flip-flops. The flip-flops will store the state of their individual D-inputs that meet the set-up and hold time requirements on the LOW-to-HIGH clock (CP) transition. A LOW on MR causes all flip-flops to reset, overriding all other inputs. The clock enable (CE) input must be at a LOW level to allow the flip-flops to toggle; a HIGH level on CE locks the flip-flops in their current state.

The CD74HCT377E has a wide operating voltage range from 4.5V to 5.5V, making it compatible with standard TTL operating voltages, and it can operate in temperatures ranging from -55°C to 125°C. This makes it suitable for use in harsh environments and ensures reliable performance in a variety of applications, including industrial, automotive, and consumer electronics.

Available in a standard 20-pin DIP (Dual In-line Package), the CD74HCT377E is easy to implement in a broad array of PCB layouts. It is also characterized for operation from -55°C to 125°C, ensuring its reliability in extreme conditions. The device's inputs are TTL-compatible which allows for direct interfacing with TTL logic levels with minimal power consumption.

In summary, the CD74HCT377E from Texas Instruments is a versatile and reliable component for storing and managing digital data. Its compatibility with the TTL logic family, combined with the low power requirements of CMOS technology, makes it a practical choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Texas Instruments
High-Speed CMOS Logic Octal D-Type Flip-Flop With Data Enable
Lowest to $0.7512
Texas Instruments
OCTAL D-TYPE EDGE-TRIGGERED FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24QSOP
Lowest to $1.1102
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Lowest to $3.4738
Texas Instruments
DUAL D-TYPE POSITIVE-EDGE-TRIGGERED FLIP-FLIP-FLOPS WITH PRESET AND CLEAR
Lowest to $0.4571
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Rochester Electronics
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.6537

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess