Product Overview: 54LS74AJ Dual Positive-Edge-Triggered D Flip-Flops
The 54LS74AJ is a high-performance, dual positive-edge-triggered D-type flip-flop integrated circuit, brought to you by the renowned manufacturer, ON Semiconductor. This IC is designed to offer precise timing and control for a wide range of digital applications. Featuring two individual flip-flops with direct clear and preset inputs, it is ideal for use in applications requiring a controlled toggle function or where the capture of the occurrence of a single event is necessary.
Key Features
- Logic Type: The 54LS74AJ is a D-type flip-flop that provides a quick response to positive-edge triggers.
- Number of Circuits: It contains two independent flip-flop circuits, allowing for flexible usage in various configurations.
- Output Type: Differential outputs are provided, which can drive both TTL and MOS inputs efficiently.
- Supply Voltage Range: This device operates over a wide voltage range, compatible with standard military-grade power supplies.
- Set/Reset: Direct clear and preset inputs are included for immediate setting or resetting of the flip-flop.
- Package: The 54LS74AJ comes in a robust package suitable for military and other high-reliability applications.
- Temperature Range: It is designed to operate reliably over a broad temperature range, making it suitable for extreme environments.
Applications
The versatility of the 54LS74AJ allows it to be used in a variety of digital applications, including:
- Shift registers
- Storage registers
- Data storage
- Counters and dividers
- Control systems
- Timing circuits
With its high-speed performance and dual flip-flop design, the 54LS74AJ from ON Semiconductor is a reliable choice for designers and engineers seeking a dependable component for their digital systems. Its robustness and flexibility make it an essential part of any high-reliability application where precise control and timing are critical.