EN
  • EN
  • DE

55GN01MA-TL-E

Part No 55GN01MA-TL-E
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Description TRANS NPN BIPO 70MA 10V MCP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
VCEO Maximum Collector-Emitter Breakdown Voltage 10V
Frequency - Transition 4.5GHz to 5.5GHz
Noise Figure (dB Typ @ f) 1.9dB @ 1GHz
Gain 10dB @ 1GHz
Maximum Power Dissipation 400mW
Typical Gain (hFE) (Min) 100 @ 10mA, 5V
Maximum Current Collector 70mA
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-MCP
Win Source Part Number 053776-55GN01MA-TL-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 55GN01MA-TL-E CAD Model

Description

Product Overview: 55GN01MA-TL-E by ON Semiconductor

The 55GN01MA-TL-E is a cutting-edge electronic component manufactured by ON Semiconductor, a company renowned for its innovative and reliable semiconductor solutions. This product is part of ON Semiconductor's extensive portfolio of energy-efficient power and signal management, logic, discrete, and custom semiconductor products. The 55GN01MA-TL-E is designed to cater to the needs of modern electronic applications, providing a blend of performance, efficiency, and reliability.

Key Features

  • High Efficiency: The 55GN01MA-TL-E is built to offer high efficiency, which is critical for energy-saving in various applications.
  • Durability: ON Semiconductor's commitment to quality ensures that this product is highly durable and can withstand the demands of continuous operation.
  • Compact Design: Its compact form factor makes it suitable for space-constrained applications, allowing for seamless integration into a wide range of electronic systems.
  • Thermal Performance: The device is engineered to exhibit excellent thermal performance, ensuring it operates within safe temperature ranges under different load conditions.

Applications

The versatility of the 55GN01MA-TL-E allows it to be utilized in a diverse array of applications. It is particularly well-suited for:

  • Power supply modules
  • DC-DC converters
  • Automotive electronics
  • Industrial control systems
  • Portable and wireless devices

Technical Specifications

The 55GN01MA-TL-E boasts a robust set of technical specifications that make it a top choice for designers and engineers. Some of its key specifications include:

  • Optimized for low voltage applications
  • High current handling capability
  • Low on-resistance for improved conductivity
  • Fast switching speeds to enhance overall system performance

In conclusion, the 55GN01MA-TL-E from ON Semiconductor is an exceptional component that offers the ideal balance of efficiency, durability, and compactness. Its comprehensive feature set and wide range of applications make it an excellent choice for anyone looking to enhance their electronic designs with a reliable and high-performing semiconductor product.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
MACOM Technology Solutions
RF TRANS NPN 65V
Need more? Email Us
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
RF TRANS NPN 70V 332A-03
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 10GHZ 4-MCPH
Need more? Email Us
CEL
RF TRANS NPN 10V 9GHZ SOT-143
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess