The 5HN02C is a high-performance, N-Channel MOSFET produced by ON Semiconductor, a leader in power and signal management technologies. Designed to meet the rigorous demands of modern electronic devices, the 5HN02C provides efficient power conversion and switching with outstanding thermal performance.
Key Features
- Low On-Resistance: The device features a very low on-resistance, which translates to reduced conduction losses and improved overall efficiency in applications.
- High-Speed Switching: With its fast switching capabilities, the 5HN02C is ideal for high-frequency applications, ensuring minimal switching losses.
- Low Threshold Voltage: The low gate threshold voltage allows for the device to be driven at lower voltages, making it compatible with logic-level circuits.
- Enhanced Durability: Constructed with rugged, high-quality materials, the 5HN02C is built to withstand the test of time and operate reliably under challenging conditions.
Applications
The 5HN02C MOSFET is versatile and can be used in a wide array of applications, including:
- Power Management Systems
- DC/DC Converters
- Motor Drives
- Switching Regulators
- Load Switches
- Battery Management Circuits
Technical Specifications
Parameter
Value
Drain-to-Source Voltage (V<sub>DS)
20 V
Continuous Drain Current (I<sub>D)
3.5 A
Power Dissipation (P<sub>D)
1.25 W
Operating Temperature Range
-55°C to 150°C
With its compact footprint and state-of-the-art technology, the 5HN02C from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.