EN
  • EN
  • DE
  • IT

74ABT16373CMTDX

Part No 74ABT16373CMTDX
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC TRANSP LATCH 16BIT 48TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ABT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 48-TFSOP (0.240", 6.10mm Width)
Case / Package 48-TSSOP
Family Name 74ABT16373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908012-74ABT16373CMTDX
Ultra Librarian 3D Model Ultra Librarian 74ABT16373CMTDX CAD Model

Description

Product Overview: 74ABT16373CMTDX

The 74ABT16373CMTDX is a high-performance, integrated circuit brought to you by ON Semiconductor, a leader in energy-efficient innovations. This product belongs to the 74ABT series, which is well-known for its advanced biCMOS technology ensuring high-speed operation while maintaining CMOS low power dissipation.

Key Features

  • 16-Bit Transparent D-Type Latch: The device features a 16-bit transparent D-type latch with 3-state outputs. This makes it ideal for temporary storage of data and can be used in multiplexed systems where the data needs to be held stable during the multiplexing interval.
  • High-Speed Operation: With its biCMOS technology, the 74ABT16373CMTDX is capable of operating at high speeds, making it suitable for high-performance data processing environments.
  • Low Power Dissipation: Despite its high-speed capabilities, the device is designed to consume low power, which is critical for energy-saving applications and extends the life of battery-operated devices.
  • Bus-Hold Data Inputs: The bus-hold feature on the data inputs eliminates the need for external pull-up or pull-down resistors, simplifying the board design and reducing overall component count.
  • Output Capability: The device can drive both 50Ω transmission lines and 15 LS-TTL loads, providing versatility in different types of circuit configurations.

Applications

The 74ABT16373CMTDX is suitable for a wide range of applications including:

  • Temporary data storage
  • Data multiplexing
  • Memory address latching
  • Industrial control systems
  • Communication systems

Package and Quality

ON Semiconductor packages the 74ABT16373CMTDX in a 48-pin TSSOP (Thin Shrink Small Outline Package), offering a compact footprint for space-constrained applications. The device is also supported by ON Semiconductor's commitment to quality, ensuring reliability and performance consistency across various environmental conditions.

With its robust feature set and ON Semiconductor's reputation for quality, the 74ABT16373CMTDX is an excellent choice for designers looking to implement reliable, high-speed data storage and multiplexing solutions in their electronic systems.

You May Also Be Interested in

Texas Instruments
IC LATCH TRANSP OCTAL D 20SO / Channel IC
Need more? Email Us
Texas Instruments
IC OCT LATCH TRANSP 3/ST 20SOIC / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Need more? Email Us
National Semiconductor (TI)
D LATCH, 100K SERIES / D-Type Transparent Latch 1 Channel 3:3 IC Tri-State, Non-Inverted 24-CFlatpack
Need more? Email Us
Texas Instruments
IC LATCH TRANSP OCT D 3ST 20SO / Channel IC
Need more? Email Us
Texas Instruments
IC QUAD BISTABLE LATCH 16SO / Channel IC
Lowest to $0.8172
Texas Instruments
54F373 - OCTAL TRANSPARENT LATCH / Channel IC
Need more? Email Us
Harris Corporation
OCTAL TRANSPARENT LATCH, 3 STATE
Lowest to $1.0665
Harris Corporation
FAST 16-BIT TRANSPARENT LATCH / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $35.8366
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.8006 $72.0240
90+ $1.4775 $132.9750
140+ $1.4312 $200.3680
190+ $1.3851 $263.1690
245+ $1.3391 $328.0795
325+ $1.2004 $390.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,350 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess