EN
  • EN
  • DE

SN74ALS563BNS

Part No SN74ALS563BNS
Manufacturer Texas Instruments
Catalog Logic - Latches
Description IC LATCH TRANSP OCT D 3ST 20SO / Channel IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Latches
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 57 pcs
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 934554-SN74ALS563BNS
Ultra Librarian 3D Model Ultra Librarian SN74ALS563BNS CAD Model

Description

Product Overview: SN74ALS563BNS from Texas Instruments

The SN74ALS563BNS is a high-performance integrated circuit designed and manufactured by Texas Instruments, one of the leading companies in the semiconductor industry. This particular component belongs to the 74ALS series, which is known for its advanced low-power Schottky technology. The SN74ALS563BNS is a versatile octal D-type transparent latch with 3-state outputs, making it suitable for a wide range of applications in digital systems.

Key Features

  • Logic Type: Octal D-type Transparent Latch
  • Output Type: 3-State
  • Number of Channels: 8
  • Input Level: TTL
  • Output Level: TTL
  • Package / Case: 20-SOIC
  • Operating Temperature: 0°C to 70°C
  • Supply Voltage Range: 4.5V to 5.5V

The SN74ALS563BNS is designed for optimal performance in digital circuits where latching functionality is required. Its transparent latch characteristic allows data on the input to be transferred to the output whenever the latch-enable (LE) input is high, and the data is latched when LE is taken low. The 3-state outputs, which can be placed in a high-impedance state, enable the device to be used in bus-oriented systems.

Applications

The SN74ALS563BNS is commonly used in:

  • Data storage and retrieval systems
  • Buffer memory address registers
  • System control registers
  • Bus-oriented systems

With its reliable performance and compatibility with TTL signals, the SN74ALS563BNS is a great choice for designers looking to implement latches in their digital logic systems. The device's robustness is further evidenced by its wide operating temperature range and its ability to handle typical supply voltage variations.

Overall, the SN74ALS563BNS from Texas Instruments stands out as a dependable and efficient solution for digital systems requiring high-quality latching mechanisms. Its combination of advanced technology, ease of use, and versatility makes it a valuable component for a variety of electronic applications.

You May Also Be Interested in

National Semiconductor
D LATCH, 100K SERIES
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $40.6219
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SSOP
Need more? Email Us
Rochester Electronics
Channel IC
Need more? Email Us
NXP / Nexperia
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State, Non-Inverted 20-PDIP
Need more? Email Us
National Semiconductor (TI)
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-CDIP
Need more? Email Us
Texas Instruments
IC NOR R/S LTCH 3ST QUAD 16TSSOP
Lowest to $0.5269

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess