EN
  • EN
  • DE

74ABT16543CMTD

Part No 74ABT16543CMTD
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 16-Bit Registered Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 56TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package 56-TSSOP
Family Part Number 74ABT16543
Manufacturer Pack Quantity 34
MSL Level 1 (Unlimited)
Win Source Part Number 1130175-74ABT16543CMTD
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT16543CMTD CAD Model

Description

ON Semiconductor 74ABT16543CMTD: High-Performance BiCMOS Bus Transceiver

The 74ABT16543CMTD from ON Semiconductor is a high-performance, non-inverting bus transceiver designed to facilitate bidirectional communication between two buses. Crafted with cutting-edge BiCMOS technology, this transceiver is part of the ABT range, which is renowned for its perfect balance of high speed and low power consumption. This makes the 74ABT16543CMTD an ideal choice for interfacing with memory, processor, or data bus systems where speed, efficiency, and reliability are paramount.

The device includes two separate 8-bit buses (A and B) that can transfer data from A to B or vice versa, depending on the logic level at the direction control (DIR) input. The output enable (OE) input can be used to disable the outputs, allowing the buses to be isolated. This feature is particularly useful in applications where multiple transceivers are connected to the same bus, preventing data collisions and ensuring data integrity.

Key features of the 74ABT16543CMTD include:

  • High-Speed Operation: Capable of operating at frequencies up to 200MHz, this transceiver is suitable for high-performance data transmission applications.
  • Low Power Dissipation: The BiCMOS technology ensures that the device consumes minimal power without compromising on speed, making it suitable for power-sensitive designs.
  • Dual 8-Bit Bus Transceiver: The dual-bus design allows for efficient data transfer and multiplexing between two separate 8-bit data buses.
  • Live Insertion and Extraction: It supports live insertion and extraction, minimizing system downtime and allowing for easy maintenance and upgrades.
  • Bus Hold Data Inputs: The bus hold feature on data inputs eliminates the need for external pull-up or pull-down resistors, simplifying board design and reducing component count.
  • Flow-Through Architecture: The pinout design of the device facilitates easy PCB layout by following the natural flow of data lines.

The 74ABT16543CMTD is packaged in a 48-pin SSOP (Shrink Small Outline Package), which allows for a compact footprint on the PCB while still offering excellent thermal and electrical performance. Whether you're designing high-speed data paths in telecommunications, computing, or advanced consumer electronics, the 74ABT16543CMTD offers a robust and efficient solution for your bus transceiver needs.

With its combination of speed, power efficiency, and design flexibility, the ON Semiconductor 74ABT16543CMTD stands out as a superior choice for system designers looking to optimize their high-speed digital interfaces.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
+3.3V Low Power Half-Duplex RS-485 Transceivers with 10Mbps Data Rate
Need more? Email Us
Texas Instruments
OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS | IC BUFFER INVERT 5.5V 20SO
Lowest to $0.9497
Exar Corporation
IC TXRX RS232 SERIAL 24SSOP
Lowest to $18.1069
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8DIP
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess