EN
  • EN
  • DE

74ABT240C

Part No 74ABT240C
Manufacturer ON Semiconductor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 05+
Reference case SOP-20
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
RoHS State Request Verification
Win Source Part Number 729144-74ABT240C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT240C CAD Model

Description

ON Semiconductor 74ABT240C Octal Buffer/Line Driver

The ON Semiconductor 74ABT240C is a high-performance, octal buffer/line driver designed to provide bidirectional drive capabilities with true and complemented outputs. This integrated circuit is a part of the advanced BiCMOS technology (ABT) family, offering a combination of high speed and low power consumption that is ideal for interfacing with bus lines in a wide range of applications including telecommunications, computing, and industrial systems.

Key Features

  • Octal Configuration: The 74ABT240C features eight buffers/line drivers, providing ample interfacing capability for multiple lines within a system.
  • Bi-Directional Operation: Each buffer/line driver can be used in either direction, offering flexibility in signal routing and bus management.
  • True and Complemented Outputs: The device delivers both true and complemented outputs, enhancing signal integrity and reducing the need for additional inverters.
  • High Output Drive: With the ability to source and sink significant current, this IC can drive heavily loaded bus lines with minimal distortion and signal degradation.
  • 3-State Outputs: The inclusion of 3-state outputs allows for connection to a bus-structured configuration without interfering with other drivers that may be connected.
  • Advanced BiCMOS Technology: Utilizing ABT technology, the 74ABT240C achieves the perfect balance between high speed operation and low power consumption.
  • Wide Operating Temperature Range: The device is designed to operate reliably over a broad temperature range, making it suitable for industrial environments.

Applications

The ON Semiconductor 74ABT240C is versatile and can be used in a variety of applications such as:

  • Bus Interface Buffers
  • Memory Address Drivers
  • Backplane Drivers
  • Data Communication Systems
  • Control Systems

With its robust design and advanced features, the 74ABT240C from ON Semiconductor is an excellent choice for designers looking for a reliable buffer/line driver solution. Its ability to operate efficiently under challenging conditions while maintaining signal integrity makes it a go-to component for high-performance applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.3862 $61.9310
12+ $10.1628 $121.9536
18+ $9.8452 $177.2136
25+ $9.5276 $238.1900
32+ $9.2100 $294.7200
42+ $8.2571 $346.7982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess