EN
  • EN
  • DE

74ABT374CMSA

Part No 74ABT374CMSA
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Octal D-Type Flip-Flop with 3-STATE Outputs | IC FF D-TYPE SNGL 8BIT 20SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 200MHz
Max Propagation Delay at V, Max CL 5ns at 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 64mA
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Iq) 50μA
Input Capacitance 5pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SSOP
Family Part Number 74ABT374
Manufacturer Pack Quantity 66
MSL Level 1 (Unlimited)
Win Source Part Number 1130226-74ABT374CMSA
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT374CMSA CAD Model

Description

The 74ABT374CMSA is a high-performance, octal D-type flip-flop with a clear function from ON Semiconductor, known for its robust construction and reliable performance. This integrated circuit is designed for high-speed memory buffering applications and features edge-triggered D-type inputs and an output enable pin for added flexibility.

Key Features

  • Edge-Triggered D-Type Flip-Flops: Each flip-flop is precisely triggered on the rising edge of the clock pulse, ensuring accurate data capture and synchronization.
  • Octal Configuration: The device contains eight flip-flops, allowing for the simultaneous handling of eight data inputs and outputs, which makes it ideal for parallel data processing tasks.
  • Output Enable (OE) Function: The OE input controls the output stage of each flip-flop, providing a high-impedance state when OE is high and active output when OE is low.
  • Clear Function: A dedicated clear input quickly resets all flip-flops, ensuring the system can be rapidly initialized or reset when necessary.
  • High-Speed Operation: Designed to operate at high speeds, the 74ABT374CMSA can handle fast clock rates, making it suitable for high-performance applications.
  • Low Power Dissipation: ON Semiconductor's advanced technology ensures that the device operates with minimal power consumption, contributing to energy-efficient designs.

Applications

The 74ABT374CMSA is versatile and can be used in a variety of applications, including:

  • Memory buffers
  • Register for data storage
  • Communication systems
  • Computers and computer peripherals
  • Industrial control systems

Product Specifications

The device comes in a 20-pin SOIC package, offering a compact footprint for space-constrained applications. It operates over a wide temperature range, making it suitable for industrial environments. The 74ABT374CMSA is also compatible with TTL levels, ensuring easy integration with existing digital systems.

ON Semiconductor's commitment to quality ensures that the 74ABT374CMSA meets the stringent requirements of modern electronic systems, providing designers with a reliable and efficient solution for data handling and storage.

You May Also Be Interested in

ON Semiconductor
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 16-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SGL 8-BIT 20-TSSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess