EN
  • EN
  • DE
  • IT

74ABT573CSCX

Part No 74ABT573CSCX
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description IC LATCH OCT D-TYPE 3ST 20SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series 74ABT
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOIC
Family Name 74ABT573
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908019-74ABT573CSCX
Ultra Librarian 3D Model Ultra Librarian 74ABT573CSCX CAD Model

Description

Product Overview: 74ABT573CSCX

The 74ABT573CSCX is a high-performance, octal D-type transparent latch designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This integrated circuit is a crucial component in digital systems where temporary storage of data is required. Its primary function is to hold or 'latch' the data present on its inputs whenever the latch-enable (LE) input is high, and retain that data when LE is low.

Key Features

  • Technology: The device is built using advanced BiCMOS technology which ensures high-speed operation while maintaining low power dissipation.
  • Logic Type: Octal D-type transparent latch with 3-state outputs which can be used in bus-oriented applications.
  • Package: Housed in a convenient surface-mount package (SOIC), specifically the 20-pin SOIC (SC) package, making it ideal for compact PCB layouts.
  • Performance: It boasts a high-speed operation, capable of toggling at frequencies up to 150 MHz.
  • Power Supply: The device operates at a nominal voltage of 5V, which is compatible with TTL levels, allowing for easy integration into existing systems.
  • Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for various challenging environments.

Applications

The 74ABT573CSCX is versatile and can be used in a broad range of applications. It is commonly found in:

  • Temporary data storage
  • Data transceivers
  • System control
  • Communication systems
  • Microprocessor or microcontroller interface

Quality and Reliability

ON Semiconductor is committed to the highest quality and reliability standards. The 74ABT573CSCX is no exception, undergoing rigorous testing to ensure it meets the stringent requirements for industrial and commercial use. Customers can trust this product for its consistent performance and durability in their electronic designs.

You May Also Be Interested in

Texas Instruments
CD4044B-MIL CMOS QUAD NAND R/S L / Channel IC
Need more? Email Us
Texas Instruments
HIGH SPEED CMOS LOGIC OCTAL TRAN
Lowest to $17.8605
NXP / Nexperia
BUS DRIVER, LVC/LCX/Z SERIES, 2 / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Need more? Email Us
Harris Corporation
FAST 16-BIT TRANSPARENT LATCH / D-Type Transparent Latch 2 Channel 8:8 IC Tri-State 48-SSOP
Lowest to $35.8366
Texas Instruments
IC OCTAL TRANSP D-TYPE 24DIP
Need more? Email Us
Advanced Micro Devices
BUS DRIVER, S SERIES, 10-BIT
Lowest to $10.2570
Fairchild/ON Semiconductor
BUS DRIVER / D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
Lowest to $0.4119
Texas Instruments
8-BIT ADDRESSABLE LATCHES / Channel IC
Need more? Email Us
National Semiconductor (TI)
D LATCH, 93L SERIES, 1 FUNC, LOW / D-Type Transparent Latch 1 Channel 4:4 IC Standard 16-SBDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess