EN
  • EN
  • DE

74ABT899CQC

Part No 74ABT899CQC
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description 9-Bit Latchable Transceiver with Parity Generator/Checker | TXRX W/GENERATOR&CHECKER 28PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Parity Generator/Checker
Supply Voltage 4.5V ~ 5.5V
Resolution 9
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-LCC
Supplier Device Package 28-PLCC (11.43x11.43)
Family Part Number 74ABT899
Manufacturer Pack Quantity 35
MSL Level 1 (Unlimited)
Win Source Part Number 1130277-74ABT899CQC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74ABT899CQC CAD Model

Description

ON Semiconductor 74ABT899CQC Product Overview

The ON Semiconductor 74ABT899CQC is a high-performance, 9-bit D-type latch with tri-state outputs, designed for use in systems that require the rapid transfer of data and very precise timing. This integrated circuit is part of the ABT range, which stands for Advanced BiCMOS Technology, indicating that the device is fabricated with a combination of Bipolar and CMOS technology to optimize its performance, power consumption, and noise levels.

Key Features

  • High-Speed Operation: The 74ABT899CQC is capable of operating at high speeds, which is essential for systems that need to process data quickly and efficiently.
  • Low Power Dissipation: Despite its high-speed capabilities, this device has been designed to have a low power dissipation, making it suitable for power-sensitive applications.
  • Tri-State Outputs: The tri-state outputs allow the device's outputs to be set to high impedance, which is useful for sharing a common data bus and preventing bus contention.
  • Multiple VCC and GND Pins: The presence of multiple VCC and GND pins minimizes the inductance on the supply lines, thus reducing noise and ensuring stable operation.

Applications

  • High-speed data acquisition and processing systems
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and test equipment

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the 74ABT899CQC is no exception. It is designed to meet the stringent requirements of the industrial and automotive markets, ensuring reliable performance even under harsh conditions.

Package and Supply

The 74ABT899CQC comes in a robust 24-pin QSOP package, providing a compact footprint for space-constrained applications. It operates over a broad supply voltage range, accommodating various system-level power supplies and ensuring compatibility with a wide range of other logic components.

In summary, the ON Semiconductor 74ABT899CQC is a versatile and reliable component that provides the speed, efficiency, and quality required for today's advanced digital systems. Its features and design make it an excellent choice for a wide range of applications that demand high-performance data handling capabilities.

You May Also Be Interested in

Texas Instruments
IC ADDRESSABLE SCAN PORT 24TSSOP
Lowest to $3.2978
Texas Instruments
IC TERMINATOR PROG DUAL 14-DIP
Lowest to $1.3375
Texas Instruments
IC DUAL COMPL PAIR W/INV 14-DIP
Need more? Email Us
ON Semiconductor
3.3V / 5V ECL Differential Receiver/Driver with Variable Output Swing | IC RCVR/DRVR 5V DIFF ECL 8-TSSOP
Lowest to $2.1270
ON Semiconductor
IC INVERTER COMP PR DUAL 14-DIP / Dual Complementary Pair Plus Inverter 3-CH Inverting CMOS 14-Pin PDIP Rail
Lowest to $0.5518
Texas Instruments
IC ARTHMTC UNIT/FUN GEN 24-DIP
Lowest to $29.4796
Texas Instruments
IC DIODE ARRAY RC TERM 20-SOIC
Need more? Email Us
Texas Instruments
10-BIT ADDRESSABLE SCAN PORTS MULTIDROP-ADDRESSABLE IEEE STD 1149.1 (JTAG) TAP TRANSCEIVERS
Need more? Email Us
Texas Instruments
IC 7-BIT BUS INTERFACE 20-SSOP
Lowest to $1.5392

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess