Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete (End Of Life)
Logic Type NAND Gate
Number of Circuits 3
Number of Inputs 3
Supply Voltage (V) 4.5V ~ 5.5V
Current - Quiescent (Maximum) 4μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.8V
Logic Level - High 2V
Max Propagation Delay at V, Max CL 9ns at 5V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Supplier Device Package 14-PDIP
Manufacturer Package 14-DIP
Part Number Series 74ACT10
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 805724-74ACT10PC
Ultra Librarian 3D Model Ultra Librarian 74ACT10PC CAD Model

Description

The 74ACT10PC is a high-speed CMOS device that belongs to ON Semiconductor's 74ACT series, known for its robust performance and compatibility with TTL-level signals. This integrated circuit features three independent 3-input NAND gates, which are designed to operate from a single 5V power supply. Its high noise immunity and low power consumption make it a preferred choice for a wide range of digital applications.

Key Features:

  • Logic Type: Triple 3-Input NAND Gate
  • Supply Voltage: Operates at 5V ± 0.5V
  • High Speed: Propagation delay time of 8ns at 5V
  • IC Package Type: DIP-14 (Dual In-line Package)
  • Operating Temperature: -40°C to +85°C
  • Output Drive Capability: Capable of driving 24mA
  • Power Down Protection: Inputs include clamp diodes
  • Technology: Advanced CMOS logic

Applications:

The 74ACT10PC is versatile and can be used in various applications that require high-speed NAND gate operations. Its typical applications include, but are not limited to:

  • Logic circuit design and implementation
  • Signal processing
  • Control systems
  • Computing systems
  • Communication equipment

Quality and Reliability:

ON Semiconductor is committed to providing high-quality products. The 74ACT10PC is manufactured under strict quality control standards, ensuring reliable performance and longevity in critical applications. It is also supported by ON Semiconductor's comprehensive technical support and documentation.

Ordering Information:

The 74ACT10PC is available for order from ON Semiconductor and its authorized distributors. For detailed ordering and product information, please refer to the official ON Semiconductor website or contact their sales team directly.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 2-INP SOT-23-5
Need more? Email Us
ECAD model for 74AHCT1G00DBVTG4
Texas Instruments
IC GATE AND 3CH 3-INP 14-SOIC
Lowest to $0.8917
ECAD model for CD74HC11M
ON Semiconductor
IC INVERTER HEX ADV HS 14-SOIC
Lowest to $0.5097
ECAD model for MC74LVX04DR2G
Toshiba Semiconductor and Storage
IC GATE NOR 4CH 2-INP 14TSSOP
Lowest to $0.1152
ECAD model for 74VHC02FT(BJ)
Nexperia USA Inc.
IC GATE AND 1CH 3-INP 6TSSOP / AND Gate IC 1 Channel 6-TSSOP
Lowest to $0.3546
ECAD model for 74AUP1G11GW,125
Nexperia USA Inc.
IC GATE AND 1CH 2-INP 6-XSON
Lowest to $0.1809
ECAD model for 74LVC1G08GF,132
Fairchild/ON Semiconductor
IC GATE NAND 4CH 2-INP 14-SOIC
Need more? Email Us
ECAD model for 74LVX00SJX
Toshiba Semiconductor and Storage
IC GATE AND 4CH 2-INP 14TSSOP
Need more? Email Us
ECAD model for TC74AC08FTEL
Texas Instruments
IC HEX INVERTER 14-SOIC
Lowest to $0.3066
ECAD model for SN74LS04D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention