ON Semiconductor 74ACT86DTR2 Product Overview
The ON Semiconductor 74ACT86DTR2 is a high-performance, Quad 2-Input Exclusive OR Gate integrated circuit that offers a perfect solution for various logic functions where the output is true only when an odd number of inputs are true. This component is part of ON Semiconductor's Advanced CMOS Technology (ACT) family, which is renowned for its high speed, yet maintains the low power consumption of CMOS devices.
Key Features
- Logic Type: The device features a Quad 2-Input Exclusive OR Gate, providing users with four independent gates in a single package.
- Supply Voltage Range: It operates on a wide range of supply voltages from 4.5V to 5.5V, making it versatile for use in various digital applications.
- High Output Drive: The 74ACT86DTR2 is capable of driving 24mA at the output, allowing for direct drive of small loads.
- Speed: It boasts a propagation delay (tPD) of just 8.5ns at 5V, providing high-speed performance for critical applications.
- Operating Temperature: The device is designed to operate over a broad temperature range of -40°C to 85°C, ensuring reliable performance under extreme conditions.
- Mounting Type: This product comes in a TSSOP-14 package, suitable for surface-mount technology (SMT), which saves space on printed circuit boards.
Applications
The 74ACT86DTR2 is ideal for a range of digital applications, including:
- Binary addition systems
- Parity generators and checkers
- Signal gating
- Logic circuit designs requiring exclusive OR operations
Quality and Reliability
ON Semiconductor's commitment to quality ensures that the 74ACT86DTR2 meets stringent industry standards for reliability and performance. With its robust design and advanced manufacturing processes, this product is a reliable choice for designers and engineers looking for a dependable logic solution.
Conclusion
In summary, the 74ACT86DTR2 from ON Semiconductor is a high-quality, versatile component that offers fast performance and low power consumption for a wide range of applications. Its small form factor and high output drive capability make it an excellent choice for modern digital circuits.