EN
  • EN
  • DE

74F548PC

Part No 74F548PC
Manufacturer ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description IC DECODER/DEMULTIPLEX 20DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Decoder/Demultiplexer - 20-PDIP
Manufacturer ON Semiconductor
Series 74F
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Through Hole
Package 20-DIP (0.300", 7.62mm)
Case / Package 20-PDIP
Family Name 74F548
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 18
Popularity High
Supply and Demand Status Balance
Win Source Part Number 908160-74F548PC
Ultra Librarian 3D Model Ultra Librarian 74F548PC CAD Model

Description

74F548PC - Octal Registered Transceiver

74F548PC Octal Registered Transceiver

The 74F548PC is a high-performance octal registered transceiver designed by ON Semiconductor. This integrated circuit is engineered to provide bidirectional interface communication between data buses. The versatility of the 74F548PC allows for data transmission from the A bus to the B bus or vice versa, depending on the direction control (DIR) input. This makes it an ideal choice for a wide range of applications that require data routing and bus matching.

Featuring a non-inverting 3-state bus compatible outputs in both send and receive directions, the 74F548PC ensures minimal propagation delay and high noise immunity. The register feature of the device is controlled by two clock inputs (CPAB and CPBA), which are used to control the timing of data transfer between the internal registers and the respective buses.

Each byte has its own output enable input (OEAB and OEBA) which can be used to place the output in a high-impedance state. This is particularly useful when multiple transceivers are connected to the same data bus, allowing for a controlled data flow without the risk of bus contention.

The device is fabricated with advanced oxide-isolated, ion-implanted Schottky TTL (FAST) technology, which combines high speed with the low power consumption characteristic of CMOS. The 74F548PC operates at a voltage range of 4.5V to 5.5V, making it compatible with most TTL power environments. Packaged in a 20-pin DIP (Dual In-line Package), it is easy to integrate into a variety of circuit boards and systems.

Whether used in microprocessor systems, computer logic interfacing, or peripheral data transfer, the 74F548PC from ON Semiconductor is a reliable and efficient solution for ensuring robust data communication in advanced electronic systems.

Manufacturer ON Semiconductor
Part Number 74F548PC
Package / Case 20-DIP (0.300", 7.62mm)
Operating Temperature 0°C ~ 70°C

You May Also Be Interested in

Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC MUX/DEMUX 4 X 2:1 16-SSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 3:8 16-PDIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Nexperia USA Inc.
IC REGISTER FILE 1 X 1:1 16-DIP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661
ON Semiconductor
IC BUS FET EXCH SW 1X2:1 8-UDFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess