EN
  • EN
  • DE

74LVX02MTC

Part No 74LVX02MTC
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Quad 2-Input NOR Gate | IC GATE NOR 4CH 2-INP 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type NOR Gate
Number of Inputs 2
Supply Voltage (V) 2V ~ 3.6V
Current - Quiescent (Maximum) 2μA
Current - Output High, Low 4mA, 4mA
Logic Level - Low 0.5V ~ 0.8V
Logic Level - High 1.5V ~ 2.4V
Max Propagation Delay at V, Max CL 10.1ns at 3.3V, 50pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-TSSOP
Manufacturer Package 14-TSSOP
Family Part Number 74LVX02
Manufacturer Pack Quantity 94
MSL Level 1 (Unlimited)
Win Source Part Number 1133326-74LVX02MTC
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVX02MTC CAD Model

Description

ON Semiconductor 74LVX02MTC: Low Voltage Quad 2-Input NOR Gate

The 74LVX02MTC is a high-performance CMOS product from ON Semiconductor, designed to operate at 3.3V while providing the interfacing capability of standard 5V systems. This quad 2-input NOR gate is a critical component for a wide array of digital electronics, offering flexibility and power efficiency for modern circuit designs.

Constructed with silicon gate CMOS technology, the 74LVX02MTC boasts significant power savings over its TTL counterpart without sacrificing speed or functionality. Its low voltage operation not only reduces power consumption but also minimizes the risk of heat generation, making it an ideal choice for densely packed electronic assemblies where thermal management is a concern.

The device comes in a TSSOP-14 package, which is optimized for reduced space on PCBs (Printed Circuit Boards). This compact footprint allows for high-density integration, which is especially beneficial in applications where board space is at a premium. Despite its small size, the 74LVX02MTC does not compromise on performance, offering fast propagation delays and output transition times.

Key features of the 74LVX02MTC include:

  • Supply Voltage Range: 2.0V to 3.6V, ideal for battery-operated and low-power applications.
  • High Speed: t<sub>PD = 4.8ns (Max) @ 3.3V, ensuring swift operation for time-sensitive circuits.
  • Power-Down Protection: Inputs and outputs support a high impedance state during power-down, preventing potential damage.
  • Drive Capability: Capable of driving up to 3.6V loads, providing versatility in different circuit configurations.
  • Low Quiescent Current: Ideal for energy-saving applications where power consumption is critical.

Applications for the 74LVX02MTC are diverse and include logic inversion, precision timing, pulse shaping, and high-speed combinatorial logic circuits. Its robust design ensures reliable operation in a variety of conditions, making it a go-to component for designers looking to create efficient and reliable digital systems.

Overall, the ON Semiconductor 74LVX02MTC is a testament to the company's commitment to providing high-quality, low-power, and space-efficient logic solutions for the evolving demands of modern electronics.

You May Also Be Interested in

Texas Instruments
IC GATE AND 4CH 2-INP 14TSSOP
Lowest to $0.3281
Texas Instruments
IC GATE NAND 4CH 2-INP 14SOIC
Need more? Email Us
Diodes Incorporated
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
Texas Instruments
SN74LVC2G157DCUTG4 Texas Instruments Logic Gates Single 2-Line to 1-L ine Data Selector/M datasheet, inventory, & pricing.
Lowest to $0.2329
MICROSS/On Semiconductor
IC INVERT SCHMITT 1CH 1INP SC74A
Lowest to $0.1160
Texas Instruments
IC GATE AND 2CH 2-INP 8VSSOP
Lowest to $8.7314
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2342 $58.5500
605+ $0.1922 $116.2810
935+ $0.1862 $174.0970
1,285+ $0.1802 $231.5570
1,660+ $0.1742 $289.1720
2,220+ $0.1562 $346.7640
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,805 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess