EN
  • EN
  • DE

74LVX373SJX

Part No 74LVX373SJX
Manufacturer ON Semiconductor
Catalog Logic - Latches
Description Low Voltage Octal Transparent Latch with TRI-STATE Outputs | IC LATCH TRANSP OCT 3ST 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Logic Type D-Type Transparent Latch
Output Type Tri-State
Supply Voltage (V) 2V ~ 3.6V
Independent Circuits 1
Delay Time - Propagation 6ns
Current - Output High, Low 4mA, 4mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOP
Family Part Number 74LVX373
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1133380-74LVX373SJX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74LVX373SJX CAD Model

Description

ON Semiconductor 74LVX373SJX Latches

The 74LVX373SJX from ON Semiconductor is a high-performance, octal transparent latch with 3-state outputs designed to be used in 3.3V LVTTL/LVCMOS systems. This integrated circuit is a part of the 74LVX family, which is renowned for its low voltage operation and compatibility with mixed 3.3V and 5V systems.

Featuring eight latches with three-state outputs, the 74LVX373SJX is ideal for use in temporary storage of data and for moving data from the input to the output ports with a non-inverting configuration. All latches are simultaneously set or reset by the LE (Latch Enable) or OE (Output Enable) inputs, respectively, which makes the device highly efficient for bus-oriented applications.

Constructed with advanced silicon-gate CMOS technology, the 74LVX373SJX ensures reduced power consumption without sacrificing speed. It has a typical VOLP (Output Ground Bounce) of 0.8V at VCC = 3.3V, TA = 25°C, which is excellent for maintaining signal integrity in noisy environments. Furthermore, the device is characterized for operation from -40°C to +85°C, making it suitable for a wide range of industrial applications.

Key features of the 74LVX373SJX include:

  • High-speed operation: tPD 3.8 ns (max) at VCC = 3.3V
  • Power-down high impedance inputs and outputs
  • ±24mA output drive at 3.3V
  • CMOS power levels (max. 0.6 µA at TA = 25°C)
  • Pin and function compatible with 74 series 373
  • Multiple package options, including the space-saving 20-lead SJ package

ON Semiconductor's commitment to quality ensures that the 74LVX373SJX meets the rigorous standards required for modern electronic components. This device is particularly well-suited for interfacing with high-speed microprocessors, and it can be used in systems that require a high degree of precision and reliability.

Whether you're designing a new system or upgrading an existing one, the 74LVX373SJX from ON Semiconductor is a versatile and dependable choice for your latching needs.

You May Also Be Interested in

Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.1583
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-DIP
Need more? Email Us
Texas Instruments
IC D-TYPE TRANSP 8:8 20-LCC
Need more? Email Us
Nexperia USA Inc.
BUS DRIVER
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 1:8 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
NEXPERIA 74ABT573 - TRANSPARENT,
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-SO
Need more? Email Us
Fairchild/ON Semiconductor
IC D-TYPE TRANSP 8:8 20-SOP
Need more? Email Us
Nexperia USA Inc.
IC D-TYPE TRANSP 8:8 20-TSSOP
Lowest to $0.2745

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess