EN
  • EN
  • DE

74LVX4245QSCX

Part No 74LVX4245QSCX
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description 8-Bit Dual Supply Translating Transceiver with 3-STATE Outputs | IC TXRX NON-INVERT 5.5V 24QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type 3-State
Current - Output High, Low 12mA, 12mA; 24mA, 24mA
Supply Voltage (V) 2.7V ~ 3.6V, 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 24-SSOP
Supplier Device Package 24-QSOP
Family Part Number 74LVX4245
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1133390-74LVX4245QSCX
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74LVX4245QSCX CAD Model

Description

ON Semiconductor 74LVX4245QSCX: A Versatile Octal Dual-Supply Transceiver

The 74LVX4245QSCX from ON Semiconductor stands out as a high-performance octal dual-supply transceiver designed to address the needs of multi-voltage systems. This integrated circuit facilitates bidirectional communication between two buses of differing voltage levels, making it an essential component for interfacing operations in mixed 3.3V/5V systems.

Constructed with advanced low-voltage CMOS technology, the 74LVX4245QSCX offers robust features that include a wide operating voltage range, which allows for translation between 2.7V and 3.6V on the A side and 4.5V to 5.5V on the B side. This flexibility ensures compatibility with a broad spectrum of digital logic levels, thereby simplifying system design and enhancing functionality.

The device is equipped with Dual-In-Line Package (DIP) switches that enable individual direction control for each channel. This feature provides designers with the capability to precisely manage the data flow between the two voltage domains, ensuring efficient and reliable data transfer. Moreover, the 74LVX4245QSCX boasts a high-drive output current, which is ideal for driving heavy loads or for use in bus-terminated transmission lines.

With its low quiescent current and power-down protection on inputs and outputs, the 74LVX4245QSCX ensures minimal power consumption and safeguards against any potential damage when the device is powered off. Additionally, the transceiver's inputs and outputs are overvoltage tolerant, providing further protection against unexpected voltage spikes that could otherwise compromise the integrity of the system.

The 74LVX4245QSCX is encapsulated in a space-saving QSOP package, making it an excellent choice for applications where board space is at a premium. Typical applications for this transceiver include data communication in mixed-voltage systems, such as servers, networking equipment, and telecommunication interfaces.

With its combination of dual-supply voltage translation, bidirectional interface, low power consumption, and robust protection features, the ON Semiconductor 74LVX4245QSCX is a versatile and reliable solution for modern electronic systems requiring seamless communication between different logic domains.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Need more? Email Us
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,830 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess