EN
  • EN
  • DE

74VCX08M

Part No 74VCX08M
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description Low Voltage Quad 2-Input AND Gate with 3.6V Tolerant Inputs and Outputs | IC GATE AND 4CH 2-INP 14SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type AND Gate
Number of Inputs 2
Supply Voltage (V) 1.2V ~ 3.6V
Current - Quiescent (Maximum) 20μA
Current - Output High, Low 24mA, 24mA
Logic Level - Low 0.7V ~ 0.8V
Logic Level - High 1.6V ~ 2V
Max Propagation Delay at V, Max CL 2.8ns at 3.3V, 30pF
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Supplier Device Package 14-SOIC
Manufacturer Package 14-SOIC
Family Part Number 74VCX08
Manufacturer Pack Quantity 55
MSL Level 1 (Unlimited)
Win Source Part Number 1133424-74VCX08M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 74VCX08M CAD Model

Description

ON Semiconductor 74VCX08M Quad 2-Input AND Gate

The ON Semiconductor 74VCX08M is a high-performance, low-voltage CMOS device that belongs to the 74VCX family of logic gates. This integrated circuit is designed to deliver a quad 2-input AND gate functionality with advanced speed and power efficiency. The 74VCX08M is particularly suitable for downscaling voltage operations in battery-powered systems, portable devices, and other applications that require optimized power consumption without sacrificing speed and performance.

The device operates over a 1.65V to 3.6V range, allowing for interfacing with both 3.3V and 2.5V logic levels, thus providing a flexible solution for mixed-voltage system environments. Its balanced drive provides both high-impedance state during power-up and power-down, which helps in preventing any erroneous outputs during these transitional periods.

Features of the 74VCX08M include:

  • Low Voltage Operation: The device supports a broad voltage range from 1.65V to 3.6V, enabling its use in various low-voltage applications.
  • High-Speed Operation: With propagation delays comparable to those of the 5V HC logic family, this device ensures high-speed data processing.
  • Power-Off Disable Outputs: This feature allows live insertion and withdrawal, as it prevents current backflow into the device which could damage it.
  • Source/Sink Capability: The 74VCX08M can source or sink 12 mA at output voltages of 3.0V, ensuring a strong signal drive capability.
  • Low Noise: The device has been optimized to produce very low noise overshoot and undershoot, making it an excellent choice for noise-sensitive applications.
  • Lead-Free and RoHS Compliant: ON Semiconductor is committed to environmental sustainability, and the 74VCX08M is a lead-free and RoHS-compliant product.

The 74VCX08M is available in multiple package options, including the space-saving MicroPak™ package, which makes it ideal for compact electronic assemblies. Its robust design and industry-standard footprint ensure that it can be easily integrated into a wide variety of digital circuits.

Whether you're designing consumer electronics, embedded systems, or any other digital application that requires a reliable and efficient logic solution, the ON Semiconductor 74VCX08M is a versatile choice that combines performance with power efficiency.

You May Also Be Interested in

Nexperia USA Inc.
IC GATE OR 2CH 2-INP 8XQFN
Need more? Email Us
SG Micro Corp
3uA 1V~5.5V SOT-23-5 Gates and Inverters RoHS
Lowest to $0.2183
ON Semiconductor
IC GATE NOR 4CH 2-INP 14SOIC
Lowest to $0.6026
Texas Instruments
IC GATE AND 1CH 2-INP SC70-5
Lowest to $0.7393
Nexperia USA Inc.
IC GATE NAND 1CH 2-INP 6XSON
Need more? Email Us
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Need more? Email Us
Texas Instruments
IC GATE XOR 4CH 2-INP 14TSSOP
Need more? Email Us
ON Semiconductor
2uA 2V~5.5V 8.6ns@5V,50pF TSSOP-14 Gates and Inverters RoHS
Lowest to $0.5821
ON Semiconductor
IC INVERTER 2CH 2-INP 6ULLGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
385+ $0.1513 $58.2505
930+ $0.1247 $115.9710
1,430+ $0.1213 $173.4590
1,985+ $0.1167 $231.6495
2,555+ $0.1132 $289.2260
3,410+ $0.1016 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,100 pieces
MOQ: 385 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess