ON Semiconductor 74VHC00DTR2G Quad 2-Input NAND Gate
The ON Semiconductor 74VHC00DTR2G is a high-speed CMOS device that embodies a quad 2-input NAND gate, designed to operate with a power supply range of 2V to 5.5V. This integrated circuit is a part of the VHC family, which is known for its low power consumption and robust performance, making it an ideal choice for a wide range of applications in the electronics industry.
The 74VHC00DTR2G is characterized by its fast switching speeds and high noise immunity, which are essential for modern digital systems. It is fabricated with silicon gate CMOS technology, which provides a more reliable operation and improved speed over traditional bipolar NAND gates. The device also features low quiescent power dissipation, yet is capable of driving 10 LS-TTL loads.
The package format for this product is TSSOP-14 (Thin Shrink Small Outline Package), which offers a compact footprint for space-constrained applications. The TSSOP-14 package is widely recognized for its high-density mounting capability and improved thermal performance, making it a suitable choice for PCB designs where space and thermal management are critical considerations.
Key features of the ON Semiconductor 74VHC00DTR2G include:
- High Speed: Typical tpd of 4.8ns at VCC = 5V
- Low Power Dissipation: Icc is 2µA maximum at TA = 25°C
- Power Down Protection Provided on Inputs and Outputs
- Low Noise: VOLP = 0.8V maximum
- Pin and Function Compatible with Other Standard Logic Families
- Lead-Free, RoHS Compliant
- Supports 5V, 3.3V, and 2V Logic Levels
Applications for the 74VHC00DTR2G are diverse, ranging from logic signal gating, to generating non-standard logic functions by combining NAND gates in various configurations. This device is commonly used in computing systems, communication devices, consumer electronics, and any other systems where high-speed logic gating is required.
In summary, the ON Semiconductor 74VHC00DTR2G is a versatile, high-performance quad 2-input NAND gate that offers designers a reliable and efficient solution for a multitude of digital logic applications. Its low power consumption, high speed, and compact package make it an excellent choice for modern electronic designs that demand high efficiency and space-saving components.