EN
  • EN
  • DE

74VHC123AN

Part No 74VHC123AN
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description Dual Retriggerable Monostable Multivibrator | MULTIVIBRATOR DUAL MONO 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 8.1ns
Current - Output High, Low 8mA, 8mA
Supply Voltage (V) 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-PDIP
Family Part Number 74VHC123
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1133474-74VHC123AN
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 74VHC123AN CAD Model

Description

ON Semiconductor 74VHC123AN Monostable Multivibrator

The 74VHC123AN is a high-speed CMOS device designed by ON Semiconductor, renowned for its reliability and performance in a wide range of electronic applications. This integrated circuit is a dual retriggerable monostable multivibrator, which is capable of generating precise time delays or timing pulses on demand. With its advanced silicon-gate CMOS technology, it offers the perfect balance between speed and power consumption, making it an ideal choice for interfacing with TTL levels.

The device features two independent multivibrators with their own direct clear input, trigger inputs, and output arrangements. The A and B inputs are edge-triggered: A falling edge on input A or a rising edge on input B activates the monostable. The clear function for each multivibrator is independent, and when it is set to a low level, it immediately terminates the output pulse.

One of the key benefits of the 74VHC123AN is its high noise immunity and low power consumption. Operating from a 2.0V to 5.5V power supply, this device is versatile for use in various systems without compromising on energy efficiency. It is also characterized for operation from -40°C to +85°C, ensuring reliable performance in a broad range of environmental conditions.

The 74VHC123AN is available in a standard 16-pin DIP package, which is easily mountable on PCBs and compatible with socket or through-hole technology. This makes it suitable for prototyping as well as mass production. The robust design ensures that the device can handle significant levels of continuous current both into and out of each output, which is specified up to ±8 mA at 25°C.

Whether used in communication devices, instrumentation, microprocessor systems, or digital signal processing, the ON Semiconductor 74VHC123AN provides the necessary precision and reliability for critical timing applications. Its combination of features ensures that it can meet the needs of even the most demanding circuits, making it a staple in the design of modern electronic systems.

For detailed specifications, application circuits, and handling information, please refer to the official ON Semiconductor 74VHC123AN datasheet.

You May Also Be Interested in

Texas Instruments
IC DUAL RETRIG MULTIVIB 16-TSSOP / HIGH-SPEED CMOS LOGIC DUAL RETRIGGERABLE PRECISION MONOSTABLE MULTIVIBRATOR
Lowest to $0.7128
Analog Devices Inc.
Monostable Multivibrator TimerBlox: Mono Pulse Gen (One Shot)
Need more? Email Us
Texas Instruments
IC MULTIVIBRATOR MONOSTABLE SM8 / Monostable Multivibrator Single-Element -40°C 125°C 8-Pin SSOP T/R
Lowest to $0.3564
STMicroelectronics
DUAL MONOSTABLE MULTIVIBRATOR
Need more? Email Us
Nexperia USA Inc.
IC MULTIVIBRATOR DUAL 16TSSOP
Need more? Email Us
Linear Technology
IC MONOSTABLE MULTIVIBRATOR 6DFN
Lowest to $65.2829
Nexperia USA Inc.
IC DUAL RETRIG MULTIVIB 16TSSOP
Lowest to $0.4366
ON Semiconductor
IC MULTIVIBRATOR DUAL 16-TSSOP / Dual Precision Monostable Multivibrator (Retriggerable,Resettable)
Lowest to $0.6861
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $16.0075

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess