EN
  • EN
  • DE

74VHC4046M

Part No 74VHC4046M
Manufacturer ON Semiconductor
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description CMOS Phase Lock Loop | IC PHASE LOCK LOOP CMOS 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Type Phase Lock Loop (PLL)
PLL No
Input CMOS
Output 3-State
Frequency - Max 14MHz
Divider/Multiplier No/No
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number 74VHC4046
Manufacturer Pack Quantity 960
MSL Level 1 (Unlimited)
Win Source Part Number 1133538-74VHC4046M
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74VHC4046M CAD Model

Description

ON Semiconductor 74VHC4046M Phase-Locked Loop

The ON Semiconductor 74VHC4046M is a high-performance CMOS Phase-Locked Loop (PLL) circuit designed to be used in a wide range of applications, from signal conditioning to frequency synthesis. This versatile chip is part of the VHC family, known for its low power consumption and high noise immunity, making it an excellent choice for battery-operated and noise-sensitive electronic systems.

Key Features

  • Wide Voltage Range: The 74VHC4046M operates at a voltage range of 2V to 5.5V, which allows it to be used in various logic-level environments.
  • High-Speed Operation: With a typical VCO frequency of 80MHz at 5V, this PLL can handle high-speed applications with ease.
  • Low Power Consumption: Its CMOS technology ensures low power dissipation, which is crucial for portable and low-power designs.
  • Multiple Phase Comparators: It includes three phase comparators, each with a different set of characteristics to provide flexibility in application design.
  • Temperature Range: The device is operational over an industrial temperature range of -40°C to +85°C, ensuring reliability under varying environmental conditions.

Applications

The 74VHC4046M is suitable for a range of applications that require precise frequency control and phase synchronization. Common applications include:

  • Frequency modulation and demodulation
  • Frequency synthesis and clock generation
  • Signal conditioning
  • Data communications
  • Wireless systems and RFID

Package and Quality

ON Semiconductor provides the 74VHC4046M in a compact SOIC-16 package, which is ideal for space-constrained applications. The product adheres to the stringent quality standards of ON Semiconductor, ensuring high reliability and performance consistency.

With its combination of features, the 74VHC4046M from ON Semiconductor is a robust and adaptable component for any design requiring a phase-locked loop. Whether you are working on a new communication system, designing a frequency synthesizer, or implementing signal processing, the 74VHC4046M offers a balance of performance, power efficiency, and versatility.

You May Also Be Interested in

Texas Instruments
Fully Integrated Wide-Range, Low-Jitter, Crystal-Oscillator Clock Generator
Need more? Email Us
Analog Devices Inc.
1.2GHz 2.7V~5.5V 1 LFCSP-20(4x4) Clock Generators, PLLs, Frequency Synthesizers RoHS
Lowest to $4.3657
MACOM Technology Solutions
OSCILLATOR,VC,11.4-12.8 GHZ,5MMP
Need more? Email Us
Texas Instruments
Precision Clock Conditioner | IC CLOCK CONDITIONER PREC 48WQFN
Lowest to $18.7502
Skyworks Solutions Inc.
IC BASE/BLANK PROTOTYPE 44QFN
Lowest to $36.3806
IDT, Integrated Device Technology Inc
Triple PLL Field Prog. Spread Spectrum Clock Synthesizer | IC CLK SYNTH TRPL PLL 16-TSSOP
Need more? Email Us
Maxim Integrated
IC ADAPTER CLOCK RATE 8-DIP
Lowest to $15.6410
Renesas Electronics America
IC CLK BUFF ZD SPREADSPECT 8SOIC / Zero Delay Buffer IC 133MHz 1 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Texas Instruments
IC CLOCK SYNCHRONIZER 64VQFN
Lowest to $83.9403

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6483 $58.3470
220+ $0.5320 $117.0400
340+ $0.5154 $175.2360
465+ $0.4987 $231.8955
600+ $0.4821 $289.2600
805+ $0.4322 $347.9210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,645 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess