Introducing the 79E28REV-2.6, a cutting-edge voltage regulator component from the reputable ON Semiconductor. This product is designed to meet the rigorous demands of modern electronic devices, providing stable and reliable voltage regulation with enhanced efficiency and performance.
Key Features
- Output Voltage: The 79E28REV-2.6 boasts a fixed output voltage of 2.6V, ideal for low-voltage applications that require precise voltage regulation.
- High Accuracy: With its precise voltage control, this regulator ensures high accuracy, making it suitable for sensitive electronic equipment.
- Current Capability: It is capable of delivering up to 1A of output current, catering to a wide range of power requirements.
- Thermal Protection: The device includes an integrated thermal shutdown feature that safeguards against overheating, ensuring long-term reliability and safety.
- Low Dropout: The low dropout performance of the 79E28REV-2.6 allows it to maintain regulation with minimal difference between the input and output voltages, which is crucial for battery-operated devices.
Applications
The 79E28REV-2.6 is versatile and can be used in various applications such as:
- Portable electronics
- Microcontroller power supplies
- Wireless communication devices
- Peripheral devices
Quality and Reliability
ON Semiconductor is known for its commitment to quality, and the 79E28REV-2.6 is no exception. It is manufactured using high-grade materials and is subjected to rigorous testing to ensure it meets industry standards for performance and durability.
Environmental Compliance
In line with ON Semiconductor's dedication to environmental stewardship, the 79E28REV-2.6 is designed to comply with current environmental regulations. It is RoHS compliant, minimizing the environmental impact by restricting the use of certain hazardous substances in its construction.
Ordering Information
For detailed ordering information and to check the availability of the 79E28REV-2.6, please visit ON Semiconductor's official website or contact an authorized distributor. Ensure that you are getting genuine components by purchasing through official channels.