EN
  • EN
  • DE

A5191HRTPG-XTD

Part No A5191HRTPG-XTD
Manufacturer ON Semiconductor
Catalog Interface - Modems - ICs and Modules
Description IC HART MODEM CMOS 28PLCC / 1.2k Modem HART 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
Mfr ON Semiconductor
Package Tube
Product Status Active
Data Format HART
Baud Rates 1.2k
Voltage - Supply 3V ~ 5V
Mounting Type Surface Mount
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
Base Product Number A5191
Standard Package 37 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 33056-A5191HRTPG-XTD
Ultra Librarian 3D Model Ultra Librarian A5191HRTPG-XTD CAD Model

Description

ON Semiconductor's A5191HRTPG-XTD: A Robust Automotive Telematics Solution

Introducing the A5191HRTPG-XTD, a state-of-the-art telematics solution from ON Semiconductor, designed to meet the demanding requirements of the automotive industry. This highly integrated device is part of ON Semiconductor's portfolio of advanced automotive products, offering exceptional performance and reliability for vehicle tracking, diagnostics, and communication systems.

Key Features

  • High Integration: The A5191HRTPG-XTD combines a host of features into a single package, reducing system complexity and the need for multiple discrete components. This integration simplifies design and accelerates time-to-market for automotive manufacturers.
  • Automotive Grade: With an extended temperature range, this device is built to operate reliably in the harsh conditions typical of automotive environments. It is designed to withstand the thermal and mechanical stresses encountered in a vehicle, ensuring consistent performance and longevity.
  • Enhanced Connectivity: The product supports a wide range of communication protocols essential for modern telematics, including GSM, GPS, and CAN interfaces. This allows for seamless integration with existing automotive systems and ensures compatibility with global telecommunication networks.
  • Low Power Consumption: Energy efficiency is at the core of the A5191HRTPG-XTD design. Its low power consumption helps to minimize the impact on the vehicle's battery life, making it an ideal solution for both traditional and electric vehicles.
  • Durability: Encased in a robust package, the A5191HRTPG-XTD is designed to resist wear and tear, ensuring a long operational life in the field. This durability is critical for maintaining the safety and reliability of automotive systems.

Applications

The A5191HRTPG-XTD is versatile and can be used in a variety of automotive applications, including:

  • Vehicle tracking and fleet management systems
  • Remote diagnostics and vehicle health monitoring
  • Emergency call (eCall) and roadside assistance services
  • In-vehicle infotainment and communication systems

ON Semiconductor's commitment to quality and innovation is evident in the A5191HRTPG-XTD. With its robust design and comprehensive feature set, it stands out as a premier choice for automotive manufacturers looking to enhance the safety, efficiency, and connectivity of their vehicles.

You May Also Be Interested in

ON Semiconductor
IC MODEM S-FSK HALFDUPLEX 28PLCC
Lowest to $16.5939
ON Semiconductor
Power Line Carrier Modem
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODEM SYSTEM-SIDE 16SOIC
Lowest to $2.9981
Silicon Labs
Modem Chip Chipset 2.4Kbps 16-Pin SOIC Tube / IC ISOMODEM SYST-SIDE DAA 16SOIC
Lowest to $1.6309
Silicon Labs
IC LINE-SIDE DAA 16SOIC
Lowest to $4.2434
CML Microcircuits
LOW-POWER V.32BIS MODEM
Need more? Email Us
Skyworks Solutions Inc.
IC ISOMODE SYST-SIDE DAA 24TSSOP
Need more? Email Us
CML Microcircuits
BASEBAND INTERFACE FOR DIG RADIO
Lowest to $4.8023
CML Microcircuits
FULL-DUPLEX GMSK DATA MODEM / Modem Chip Single 200Kbps 24-Pin TSSOP
Lowest to $34.2117

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5275 $57.1650
13+ $7.8175 $101.6275
20+ $7.5732 $151.4640
28+ $7.3289 $205.2092
36+ $7.0846 $255.0456
48+ $6.3517 $304.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess