EN
  • EN
  • DE

NCV7356DR2G

Part No NCV7356DR2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Manufacturer ON Semiconductor
Win Source Part Number 333158-NCV7356DR2G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV7356DR2G CAD Model

Description

ON Semiconductor NCV7356DR2G CAN Transceiver

The NCV7356DR2G is a high-performance CAN (Controller Area Network) transceiver produced by ON Semiconductor, designed to facilitate reliable communication in automotive and industrial applications. This device serves as an interface between a CAN protocol controller and the physical two-wire CAN bus, providing differential transmit and receive capability to the microcontroller.

The NCV7356DR2G is designed to withstand the harsh conditions of the automotive environment, offering features such as thermal protection, short-circuit protection, and an extended common-mode range for large ground offsets. This makes it an ideal candidate for use in powertrain applications, automotive gateways, body control modules, and advanced driver-assistance systems (ADAS).

One of the key advantages of the NCV7356DR2G is its low electromagnetic emission (EME) and high electromagnetic immunity (EMI), which are critical for meeting the stringent requirements of automotive applications. Additionally, the device supports a wide operating voltage range from 4.5V to 5.5V, which allows for flexibility in system design.

The NCV7356DR2G is available in an 8-pin SOIC package, making it compact and easy to integrate into various designs. It is also characterized for operation across a wide temperature range from -40°C to +125°C, ensuring reliable performance in extreme conditions.

Key features of the NCV7356DR2G include:

  • ISO 11898-2 and ISO 11898-5 compliant
  • Low current standby mode with remote wake-up capability
  • Bus pin short-circuit proof to battery and ground
  • Thermal shutdown and over-temperature reporting
  • Transmit data (TXD) dominant time-out function
  • Under-voltage detection
  • Protection against transients

The robustness and advanced features of the NCV7356DR2G make it an excellent choice for engineers looking to implement a reliable CAN communication interface in their automotive or industrial projects. With its proven track record, the NCV7356DR2G from ON Semiconductor is a testament to the company's commitment to providing high-quality, durable, and efficient solutions for the most demanding applications.

You May Also Be Interested in

Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
QFN-48 Drivers, Receivers, Transceivers RoHS
Lowest to $34.9254
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess