EN
  • EN
  • DE

ADM1022ARQ-REEL7

Part No ADM1022ARQ-REEL7
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR TEMP/DET 3/5.5V 16QSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Type Temperature Sensor
Input Type Logic
Output Type Analog
Operating Supply Current 2.6mA
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1014472-ADM1022ARQ-REEL7
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1022ARQ-REEL7 CAD Model

Description

The ADM1022ARQ-REEL7 is a highly integrated device from ON Semiconductor, designed to offer precise monitoring of system temperatures and voltages. It is a versatile solution aimed at enhancing the reliability and performance of various electronic systems, such as personal computers, electronic test equipment, and office electronics.

Key Features

  • Temperature Measurement: The device is capable of accurately measuring its own temperature as well as the temperature of a remote thermal diode, which can be located in a CPU or other integrated circuit, ensuring real-time thermal management.
  • Voltage Monitoring: It also provides precise voltage monitoring capabilities for critical power supplies, which is essential for maintaining system stability and performance.
  • Programmable Limits: Users can set high and low limits for temperature and voltage readings, enabling the system to take corrective actions such as activating a fan or issuing warnings when parameters exceed safe operating conditions.
  • Communication Interface: The ADM1022ARQ-REEL7 communicates with the host system via a two-wire serial interface, compatible with the System Management Bus (SMBus) protocol, allowing for easy integration into existing systems.
  • Supply Voltage: It operates over a wide supply voltage range, accommodating various system requirements.

Applications

This ON Semiconductor product is suitable for a broad range of applications where temperature and voltage monitoring is critical. It is commonly used in:

  • Desktop and Laptop Computers
  • Servers and Workstations
  • Telecommunication Systems
  • Industrial PCs and Equipment
  • Embedded Systems

Product Packaging

The ADM1022ARQ-REEL7 is provided in a tape and reel packaging format, facilitating efficient assembly during the manufacturing process, especially for high-volume production. This packaging ensures safe handling and protection of the devices before installation.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the ADM1022ARQ-REEL7 is no exception. It is manufactured to meet high industry standards, ensuring long-term performance and stability in a wide range of environmental conditions.

You May Also Be Interested in

Maxim Integrated
THERMISTOR-TO-DIGITAL CONVERTER
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20HTSSOP
Lowest to $8.1283
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
Maxim Integrated
DUAL, 2-WIRE HALL-EFFECT SENSOR
Lowest to $2.4301
Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Lowest to $20.1955
Analog Devices Inc.
IC CCD SIGNAL PROC 12BIT 48LQFP
Lowest to $81.4926
Maxim Integrated
IC HALL EFFECT SENSOR DL 10UMAX
Lowest to $1.9924
Allegro MicroSystems, LLC
Need more? Email Us
Analog Devices Inc.
IC R/D CONV TRACKING 44PLCC
Lowest to $67.2314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2407 $57.9256
20+ $5.9413 $118.8260
31+ $5.7554 $178.4174
42+ $5.5694 $233.9148
54+ $5.3846 $290.7684
72+ $4.8267 $347.5224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,700 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess