EN
  • EN
  • DE

ADP3121JCPZ-RL

Part No ADP3121JCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Description IC MOSFET DRIVER DUAL 12V 8LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage - Operating 4.15 V to 13.2 V
Logic Voltage - VIL, VIH 0.8V, 2V
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 35V
Rise and Fall Time 20ns, 20ns
Temperature Range - Operating 0°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-LFCSP (3x3)
Win Source Part Number 111045-ADP3121JCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3121JCPZ-RL CAD Model

Description

Product Overview: ADP3121JCPZ-RL from ON Semiconductor

The ADP3121JCPZ-RL is a cutting-edge synchronous buck or step-down controller from ON Semiconductor, a leading figure in energy-efficient innovations. This high-performance component is designed to be a dual MOSFET driver specifically optimized for driving two N-channel MOSFETs, the types typically used in synchronous buck converters. Its robust design and advanced features make it an ideal choice for a wide range of applications, including but not limited to computing systems, networking equipment, and telecommunications infrastructure.

Key Features

  • Adaptive Drive Technology: The ADP3121JCPZ-RL employs adaptive drive technology that adjusts the MOSFET gate drive signals to achieve optimal efficiency. This technology helps to reduce switching losses without sacrificing the speed of the MOSFET transitions.
  • High Drive Capability: The device is capable of providing high peak current drive, with 2A source and 3A sink capability, ensuring that the MOSFETs are driven effectively for optimal performance.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 12V to 20V, making it versatile for various system voltages and ensuring compatibility with a broad spectrum of power systems.
  • Protection Features: The ADP3121JCPZ-RL includes an array of protection features such as under-voltage lockout (UVLO) for both the high-side and low-side drives, preventing the MOSFETs from operating at insufficient voltages.
  • Compact Package: The device comes in a compact 8-lead LFCSP (Lead Frame Chip Scale Package) that minimizes the footprint on the PCB and is ideal for space-constrained applications.

Applications

The versatility of the ADP3121JCPZ-RL makes it suitable for a variety of applications. It is particularly well-suited for high-performance power supply systems that require efficient power conversion. This includes servers, data centers, and high-performance computing environments where reliable and efficient power management is critical.

Environmentally Conscious

ON Semiconductor is dedicated to environmental stewardship, and the ADP3121JCPZ-RL reflects this commitment. The device is designed to meet energy efficiency standards, helping to reduce the carbon footprint of electronic systems in which it is used.

You May Also Be Interested in

Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4695 $58.6875
300+ $0.3853 $115.5900
465+ $0.3733 $173.5845
640+ $0.3612 $231.1680
830+ $0.3492 $289.8360
1,110+ $0.3130 $347.4300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,200 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess