EN
  • EN
  • DE

JM38510/31101BEA

Part No JM38510/31101BEA
Manufacturer Texas Instruments
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description 54LS85 4-BIT MAGNITUDE COMPARATO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number JM38510
Standard Package 30 pcs
HTSUS 0000.00.0000
Win Source Part Number 608981-JM38510/31101BEA
Ultra Librarian 3D Model Ultra Librarian JM38510/31101BEA CAD Model

Description

The JM38510/31101BEA is a high-quality integrated circuit produced by Texas Instruments, one of the leading manufacturers in the semiconductor industry. This product is designed to meet rigorous performance standards and is commonly utilized in military and aerospace applications, thanks to its reliability and durability under extreme conditions.

Key Features

  • High Reliability: The JM38510/31101BEA is manufactured to meet the stringent requirements of military standards, ensuring consistent performance and reliability in critical applications.
  • Temperature Resistant: It operates effectively across a wide temperature range, making it suitable for use in environments with extreme temperature variations.
  • Durable Construction: The device is built with robust materials that can withstand harsh conditions, including vibration, shock, and high levels of radiation.
  • Precision Engineering: Texas Instruments' commitment to precision engineering is reflected in the meticulous design and manufacturing process of this integrated circuit.

Applications

The JM38510/31101BEA is ideal for deployment in mission-critical systems where failure is not an option. Its applications span a variety of sectors, including:

  • Avionics and aerospace systems
  • Military communication equipment
  • Space exploration instrumentation
  • Navigation and guidance systems

Technical Specifications

For engineers and designers considering the JM38510/31101BEA for their systems, detailed technical specifications are provided in the datasheet. This documentation includes electrical characteristics, pin configurations, timing diagrams, and recommended operating conditions. It is essential to consult this datasheet to ensure compatibility and optimal integration into your design.

About Texas Instruments

Texas Instruments is renowned for its innovation and leadership in the semiconductor industry. With a history spanning over 80 years, TI provides electronic components that empower the design and creation of the next generation of technology. The JM38510/31101BEA is a testament to TI's commitment to excellence and its role in powering advancements across various high-tech sectors.

You May Also Be Interested in

Nexperia USA Inc.
IC DECODER/DEMUX 1 X 2:4 16-SO
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SO
Need more? Email Us
Nexperia USA Inc.
DECODER/DRIVER, LVC/LCX/Z SERIES
Need more? Email Us
Texas Instruments
IC DECODER/DEMUX 1 X 2:4 16-SOIC
Need more? Email Us
Nexperia USA Inc.
Lowest to $0.8359
Nexperia USA Inc.
IC MULTIPLEXER 4 X 2:1 16-SO
Need more? Email Us
ON Semiconductor
IC DATA SELECT/MUX 1X8:1 16TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1 X 3:8 16-SSOP
Need more? Email Us
Texas Instruments
IC CROSSPOINT SW 1 X 2:2 16-SOIC
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $91.7123 $91.7123
2+ $88.8463 $177.6926
3+ $85.9803 $257.9409
4+ $83.1143 $332.4572
5+ $74.5162 $372.5810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess