EN
  • EN
  • DE

ADP3191AJRQZ-RL

Part No ADP3191AJRQZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTRLR SYNC BUCK SW 28-QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VRM
Voltage - Input 5V, 12V
Number of Outputs 4
Output Voltage 0.84 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 28-QSOP
Win Source Part Number 135241-ADP3191AJRQZ-RL
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3191AJRQZ-RL CAD Model

Description

The ADP3191AJRQZ-RL is a high-performance, multi-phase synchronous Buck controller from ON Semiconductor, designed to meet the rigorous power supply specifications of high-end desktops, servers, and portable computing devices. This advanced controller is engineered to work efficiently with a variety of CPUs, ensuring stable operation and optimal power management for the processor's needs.

Key Features:

  • Multi-Phase Power Control: The ADP3191AJRQZ-RL can manage multiple power phases to provide precise voltage regulation and superior load transient response, which is crucial for maintaining system stability under varying load conditions.
  • High-Efficiency Operation: Designed with energy efficiency in mind, this controller helps reduce power consumption and heat generation, contributing to the overall efficiency of the system.
  • Programmable Voltage Regulation: The output voltage is fully programmable, allowing for customized power delivery tailored to the specific requirements of the CPU and system.
  • Overcurrent Protection: The device includes robust overcurrent protection mechanisms to safeguard the processor and power circuitry from damage due to excessive current.
  • Digital Soft Start: The soft start feature minimizes inrush current during startup, thereby preventing voltage overshoot and stress on the power supply components.
  • Thermal Shutdown: An integrated thermal shutdown feature ensures that the device operates within safe temperature ranges, protecting against overheating.

Applications:

  • Desktop and Workstation CPUs
  • High-Performance Servers
  • Portable Computing Devices
  • Gaming Consoles
  • Embedded Systems

The ADP3191AJRQZ-RL is available in a compact, power-efficient package, making it an excellent choice for systems where space is at a premium and power conservation is essential. Its advanced features and ON Semiconductor's reputation for quality make it a reliable and versatile solution for a wide range of power management applications.

You May Also Be Interested in

Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess