EN
  • EN
  • DE

ADP3193AJCPZ-RL

Part No ADP3193AJCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description DC/DC Cntrlr Triple-OUT Step Down 4000kHz 32-Pin LFCSP EP T/R / IC CTRLR SYNC BUCK 8BIT 32-LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel VR10, VR11
Voltage - Input 12V
Number of Outputs 3
Output Voltage 0.5 V to 1.6 V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 32-LFCSP-VQ (5x5)
Win Source Part Number 077681-ADP3193AJCPZ-RL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADP3193A
Introduction Date May 03, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADP3193AJCPZ-RL CAD Model

Description

Product Overview: ADP3193AJCPZ-RL from ON Semiconductor

The ADP3193AJCPZ-RL is a sophisticated multi-phase synchronous Buck controller designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This precision voltage regulation system is specifically engineered to meet the rigorous power supply requirements of high-performance CPUs, GPUs, and other advanced processing units that demand efficient and reliable power management.

This controller operates with a 3- or 4-phase interleaved architecture, which significantly improves the output voltage regulation and reduces the ripple current in both the input and output capacitors. This results in enhanced system performance and allows for the use of smaller, cost-effective components. The ADP3193A employs an optimal combination of digital and analog circuitry to achieve fast transient response and accurate load-line regulation.

Key features of the ADP3193AJCPZ-RL include:

  • Multi-phase power control for exceptional output voltage accuracy.
  • Active voltage positioning with adjustable gain to optimize transient response.
  • Precision channel-current balancing for even thermal distribution among phases.
  • Programmable frequency setpoint to tailor performance to specific applications.
  • Differential remote voltage sensing to compensate for IR drops in the power path.
  • Overvoltage and undervoltage protection to safeguard the processor and power system.

The device is packaged in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) which ensures a small footprint on the PCB while providing excellent thermal performance. The ADP3193AJCPZ-RL is optimized for use in desktop and server motherboards, where space constraints and thermal efficiency are critical considerations.

ON Semiconductor's commitment to innovation is reflected in the ADP3193AJCPZ-RL, offering designers a robust power management solution that is both flexible and easy to implement. With its advanced features and reliable performance, this controller is an excellent choice for powering the next generation of high-speed computing devices.

Whether you are developing systems for personal computing, gaming, or enterprise-level servers, the ADP3193AJCPZ-RL from ON Semiconductor provides the power efficiency, precision, and durability needed to ensure your products perform at their highest potential.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8813 $61.6910
160+ $0.7230 $115.6800
250+ $0.7011 $175.2750
345+ $0.6780 $233.9100
445+ $0.6549 $291.4305
590+ $0.5879 $346.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,640 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess