EN
  • EN
  • DE

ADP3198001CPZR

Part No ADP3198001CPZR
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description SYNC BUCK CNTRLR INTEL VR / Regulator Output DC-DC Controller IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Base Product Number ADP3198001
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 910686-ADP3198001CPZR
Ultra Librarian 3D Model Ultra Librarian ADP3198001CPZR CAD Model

Description

Introducing the ADP3198001CPZR from ON Semiconductor

The ADP3198001CPZR is a cutting-edge power management integrated circuit (PMIC) designed by ON Semiconductor, a leader in the semiconductor industry. This product is engineered to meet the stringent demands of modern electronic devices, providing efficient power regulation with a compact footprint.

Key Features

  • High Efficiency: The device is optimized for high efficiency, which is critical for battery-operated devices, ensuring longer operation time and reduced heat generation.
  • Versatile Power Supply: With a wide input voltage range, the ADP3198001CPZR is suitable for a variety of applications, from consumer electronics to industrial systems.
  • Compact Design: The small package size makes it an ideal choice for space-constrained applications while providing robust power management capabilities.
  • Thermal Management: Advanced thermal management features help to maintain the device's performance even under high load conditions.
  • Configurability: Multiple configuration options allow designers to tailor the device to specific requirements, making it a flexible solution for a range of products.

Applications

The ADP3198001CPZR is designed for a diverse array of applications. It is particularly well-suited for portable devices where power efficiency is paramount. Consumer electronics like smartphones, tablets, and laptops can benefit from its power-saving features. Additionally, it can be used in IoT devices, wearables, and smart home technology, where long battery life is essential.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the ADP3198001CPZR is no exception. It is built to meet high-quality standards, ensuring reliable operation over its lifespan. The device also comes with technical support and comprehensive documentation, making integration into your design as seamless as possible.

Environmental Considerations

As an environmentally conscious company, ON Semiconductor ensures that the ADP3198001CPZR adheres to stringent environmental regulations. It is RoHS compliant, minimizing the environmental impact by avoiding hazardous substances in its construction.

In summary, the ADP3198001CPZR from ON Semiconductor represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to enhance their power management solutions.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4933
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1878 $65.5024
18+ $6.7186 $120.9348
27+ $6.5084 $175.7268
37+ $6.2982 $233.0334
48+ $6.0892 $292.2816
64+ $5.4585 $349.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,920 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess