EN
  • EN
  • DE

ADP3208AJCPZ-RL

Part No ADP3208AJCPZ-RL
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC IMVP6 MLT-PH DVR CTLR 48LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel Processor
Voltage - Input 4.5 V to 5.5 V
Number of Outputs 2
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating 0°C to 100°C
Mounting SMD (SMT)
Case / Package 48-LFCSP-VQ (7x7)
Win Source Part Number 077693-ADP3208AJCPZ-RL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADP3208AJCPZ-RL CAD Model

Description

ON Semiconductor ADP3208AJCPZ-RL Mobile CPU Synchronous Buck Controller

The ON Semiconductor ADP3208AJCPZ-RL is a highly integrated synchronous buck controller specifically designed to meet the power management requirements of next-generation mobile CPUs. This advanced controller is part of ON Semiconductor's extensive portfolio of power management solutions, offering exceptional efficiency, performance, and reliability for portable computing devices.

With its multi-phase power control, the ADP3208AJCPZ-RL ensures excellent load transient response, which is critical for maintaining the stability and performance of high-speed CPUs under varying load conditions. The device operates with a 3- or 4-phase interleaved architecture, which significantly reduces the current ripple in both input and output capacitors, leading to reduced component size and improved overall system efficiency.

The ADP3208AJCPZ-RL features an adaptive voltage positioning (AVP) function that dynamically adjusts the output voltage as a function of the load current, providing optimal voltage positioning and minimizing the output capacitance required for stable operation. This adaptive feature is particularly useful for managing the power consumption of CPUs that have rapidly changing load conditions.

ON Semiconductor's ADP3208AJCPZ-RL also incorporates a range of protective features to ensure the longevity and safety of the system. Over-voltage protection (OVP), under-voltage protection (UVP), and over-current protection (OCP) are all built into the device, safeguarding the CPU and power system from potential damage due to abnormal operating conditions.

For enhanced flexibility, the ADP3208AJCPZ-RL offers programmable frequency setpoint and operates at high efficiency across a wide range of output currents. The device's compact QFN package is optimized for space-constrained applications, making it an ideal choice for laptops, ultrabooks, and other portable devices where space and power efficiency are critical.

In summary, the ON Semiconductor ADP3208AJCPZ-RL is a robust and flexible solution for advanced mobile CPU power management, providing the features and protections needed to ensure stable operation, extended battery life, and reliable performance in demanding portable computing applications.

You May Also Be Interested in

Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Intersil
DUAL SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR 3OUT POWERSSO-36
Lowest to $0.8582
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0478 $61.4340
70+ $1.6805 $117.6350
110+ $1.6286 $179.1460
150+ $1.5754 $236.3100
190+ $1.5234 $289.4460
255+ $1.3652 $348.1260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,240 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess