EN
  • EN
  • DE

ADP3212MNR2G

Part No ADP3212MNR2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CTLR BUCK 7BIT 2PHASE 48QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Applications Controller, Intel IMVP-6.5
Voltage - Input 3.3 V to 22 V
Number of Outputs 1
Output Voltage 0.3 V to 1.5 V
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 48-QFN (7x7)
Win Source Part Number 112801-ADP3212MNR2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ADP3212MNR2G CAD Model

Description

ON Semiconductor ADP3212MNR2G Description

The ADP3212MNR2G is a high-performance, precision integrated circuit from ON Semiconductor, designed specifically for the power supply requirements of modern CPUs and GPUs. This versatile multi-phase synchronous buck controller is engineered to provide a cost-effective, high-efficiency solution for advanced power management applications.

At the heart of the ADP3212MNR2G's design is its ability to support a wide range of input voltages, making it suitable for various computing environments and ensuring compatibility with different system architectures. The device is capable of driving multiple synchronous-rectified buck channels, which significantly enhances the efficiency of the power conversion process, especially under heavy load conditions.

The controller employs an advanced control scheme that allows for precise voltage regulation, fast transient response, and excellent system stability. This is critical for ensuring the reliable operation of CPUs and GPUs that are subject to rapid changes in power demand due to varying computational workloads. The ADP3212MNR2G's adaptive non-overlap control reduces switching losses and further optimizes efficiency.

Featuring programmable frequency control, the ADP3212MNR2G allows designers to optimize the switching frequency to balance efficiency and component size. This flexibility is essential for meeting the diverse requirements of compact and high-performance computing systems. Additionally, the device incorporates a range of protection features, including overvoltage protection (OVP), undervoltage protection (UVP), and thermal shutdown, to safeguard the system against potential damage caused by abnormal operating conditions.

The ADP3212MNR2G comes in a compact QFN package, which is ideal for space-constrained applications. Its small footprint, combined with the high level of integration, reduces the need for external components, simplifying the design and reducing overall system costs.

In summary, the ADP3212MNR2G from ON Semiconductor is a sophisticated power management solution that delivers high efficiency, robust protection, and design flexibility, making it an excellent choice for powering the next generation of computing devices.

You May Also Be Interested in

Texas Instruments
IC REG CONV RF PWR 1OUT 16USMD
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Infineon Technologies
IC REGULATOR PG-VQFN-56-900 / * Voltage Regulator IC Output
Lowest to $4.5657
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC REG CTRLR NOTEBK 2OUT 28SSOP
Lowest to $3.2830
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,300 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess