EN
  • EN
  • DE

ADP3611JRMZ

Part No ADP3611JRMZ
Manufacturer ON Semiconductor
Catalog PMIC - Gate Drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1321+
Reference case MSOP
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 713446-ADP3611JRMZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3611JRMZ CAD Model

Description

ON Semiconductor ADP3611JRMZ Product Overview

The ADP3611JRMZ from ON Semiconductor is a high-performance, dual MOSFET driver designed to efficiently control power MOSFETs in a variety of applications. This driver is well-suited for synchronous rectification in isolated power supplies, motor control circuits, and other high-speed switching applications where reliable and efficient MOSFET driving is crucial.

Key Features

  • High Peak Output Current: The ADP3611JRMZ can deliver up to 2A of peak output current, providing the necessary drive strength for high-speed switching of power MOSFETs.
  • Independent High-Side and Low-Side Drivers: The device features independent high-side and low-side driver channels that can be controlled separately, allowing for flexible design options and the ability to drive various MOSFET configurations.
  • Adaptive Dead-Time Control: It incorporates adaptive dead-time control, which optimizes the switching interval between high-side and low-side drivers to minimize cross-conduction and power loss.
  • Wide Supply Voltage Range: The driver operates across a wide supply voltage range of 4.5V to 18V, making it compatible with a variety of power systems and ensuring stable operation under varying supply conditions.
  • Fast Propagation Delays: With propagation delays typically under 25ns, the ADP3611JRMZ ensures quick response times and efficient switching performance.
  • Robust Protection Features: The device includes under-voltage lockout (UVLO), over-temperature shutdown, and shoot-through protection, enhancing the reliability and safety of the end application.

Applications

The versatility of the ADP3611JRMZ makes it an ideal choice for a wide range of applications, including:

  • DC/DC converters
  • AC/DC power supplies
  • Isolated gate drivers
  • Motor control circuits
  • Class-D audio amplifiers
  • Power inverters and UPS systems

Product Packaging and Availability

The ADP3611JRMZ is offered in a compact 10-lead MSOP (Mini Small Outline Package) that is suitable for space-constrained applications. This package is designed for surface-mount technology (SMT), providing ease of integration into printed circuit boards (PCBs). ON Semiconductor's commitment to quality ensures that this MOSFET driver is manufactured to the highest standards, providing reliable performance for both high-volume consumer electronics and industrial applications.

For designers and engineers looking for a robust and efficient solution to drive their power MOSFETs, the ADP3611JRMZ from ON Semiconductor stands out as a solid choice that combines performance, flexibility, and reliability.

You May Also Be Interested in

Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
IXYS
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC-EP
Lowest to $2.1829
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.3895
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess