EN
  • EN
  • DE

ADP3806JRU-12.6-R7

Part No ADP3806JRU-12.6-R7
Manufacturer ON Semiconductor
Catalog PMIC - Battery Chargers
Description IC CHARGER LI-ION 12.6V 24-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel package
Part Status Obsolete(EOL)
Battery Chemistry Lithium-Ion
Current - Charging Constant - Programmable
Battery Pack Voltage 12.6V
Voltage Supply MAX 20V
Operating Temperature Range 0°C ~ 100°C (TA)
Package 24-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TSSOP
Win Source Part Number 768040-ADP3806JRU-12.6-R7
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP3806JRU-12.6-R7 CAD Model

Description

ON Semiconductor ADP3806JRU-12.6-R7 Overview

The ADP3806JRU-12.6-R7 is a high-precision integrated circuit (IC) designed by ON Semiconductor, renowned for their innovative and reliable components in the electronics industry. This particular product is a charging controller tailored for managing rechargeable battery packs, ensuring that they are charged efficiently, safely, and reliably.

Key Features

  • Charge Regulation: The device provides accurate voltage regulation tailored to 12.6 volts, which is ideal for specific battery chemistries, ensuring the battery is charged to its optimal voltage level without being overcharged.
  • Current Control: With its integrated current control feature, the ADP3806JRU-12.6-R7 can manage the charge current to prevent overheating and stress on the battery cells, thereby extending the battery's lifespan.
  • Power Efficiency: Designed for power efficiency, the device minimizes energy loss during the charging process, which is both cost-effective and environmentally friendly.
  • Protection Features: The IC includes multiple protection features such as overvoltage, overcurrent, and thermal protection, which safeguard the battery and the charging system from potential damage.
  • Package: Housed in a compact R7 package, the ADP3806JRU-12.6-R7 is suitable for space-constrained applications.

Applications

The ADP3806JRU-12.6-R7 is versatile and can be used in various applications where precise battery charging is crucial. It is particularly well-suited for portable devices, power tools, and any electronic device that relies on rechargeable battery packs.

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the ADP3806JRU-12.6-R7 meets the highest industry standards for performance and reliability. Customers can trust this charging controller to be a durable and efficient component in their electronic designs.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental stewardship, the ADP3806JRU-12.6-R7 is produced with eco-friendly materials and processes, complying with various international environmental regulations.

Whether you are designing a new product or looking to improve an existing one, the ADP3806JRU-12.6-R7 from ON Semiconductor is an excellent choice for managing your battery charging needs with precision and care.

You May Also Be Interested in

Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHARGER CONST V/I 16SSOP / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 1500mA 2V to 20V 16-Pin SSOP N Tube
Lowest to $4.1818
Microchip Technology
Lithium Iron Phosphate (LiFePO4) Battery Charge Management Controller with Input Overvoltage Protection
Lowest to $4.2626
Texas Instruments
IC SYNC SW-MODE BAT CHRGR 28VQFN
Lowest to $13.5302
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Monolithic Power Systems Inc.
IC BATT CHARGER LI-ION SGL 24QFN
Need more? Email Us
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5386
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.6115 $60.0645
54+ $2.1437 $115.7598
84+ $2.0767 $174.4428
115+ $2.0097 $231.1155
149+ $1.9427 $289.4623
199+ $1.7417 $346.5983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 646 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess