EN
  • EN
  • DE

ADT7466ARQZ-REEL7

Part No ADT7466ARQZ-REEL7
Manufacturer ON Semiconductor
Catalog PMIC - Thermal Management
Description IC REMOTE THERMAL CTRLR 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Fan Control, Temp Monitor -40°C ~ 125°C, External Sensor Internal and External Sensor SMBus Output 16-QSOP
Manufacturer ON Semiconductor
Series dBCool®
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 16-SSOP (0.154", 3.90mm Width)
Case / Package 16-QSOP
Family Name ADT7466
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911027-ADT7466ARQZ-REEL7
Ultra Librarian 3D Model Ultra Librarian ADT7466ARQZ-REEL7 CAD Model

Description

ON Semiconductor ADT7466ARQZ-REEL7 Product Overview

The ADT7466ARQZ-REEL7 is a high-performance, multi-functional thermal monitor and fan speed controller integrated circuit by ON Semiconductor. Designed to meet the rigorous demands of today's advanced computer systems and electronic devices, this IC provides an efficient solution for temperature monitoring and fan control, ensuring optimal performance and reliability.

Key Features

  • Temperature Monitoring: The ADT7466ARQZ-REEL7 is capable of monitoring the temperature of up to three remote sensor diodes and its own temperature. This feature allows for precise monitoring of critical components within a system.
  • Fan Speed Control: With the ability to control the speed of up to two fans, this IC can adjust fan speeds based on temperature readings, reducing noise and power consumption while maintaining proper cooling.
  • Programmable Settings: Various parameters, including temperature limits and fan speed profiles, can be programmed into the device via a serial bus interface, offering customization to meet specific system requirements.
  • Voltage Monitoring: The device also includes voltage monitoring capabilities for the Vcc power supply and two additional analog voltage inputs, ensuring system stability and integrity.
  • Interface: It features an SMBus/I²C-compatible serial interface, which facilitates easy integration into existing systems and provides a straightforward communication protocol.

Applications

The ADT7466ARQZ-REEL7 is ideal for a diverse range of applications, including:

  • Desktop and notebook computers
  • Servers and workstations
  • Telecommunications equipment
  • Industrial and embedded systems

Package and Quality

Housed in a compact 16-lead QSOP package, the ADT7466ARQZ-REEL7 is designed for space-constrained applications. The device is available in a tape and reel format (REEL7), which facilitates efficient assembly during the manufacturing process. ON Semiconductor is committed to delivering high-quality products, and this IC is no exception, ensuring reliable performance for critical system monitoring and cooling functions.

With its robust feature set and ON Semiconductor's reputation for quality, the ADT7466ARQZ-REEL7 is an excellent choice for designers looking to enhance system stability and performance through effective thermal management.

You May Also Be Interested in

Microchip Technology
IC TEMP SENSOR DGTL 8TSSOP / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TSSOP
Lowest to $1.2356
Analog Devices Inc.
IC PWR SUPPLY MGR / Temp Monitoring System (Sensor) -265°C ~ 1800°C External Sensor SPI Output 48-LQFP (7x7)
Lowest to $85.4136
NXP / Nexperia
DDR memory module temp sensor, 1.7 V to 3.6 V
Lowest to $3.0856
SMSC Corporation
RPM-Based Fan Controller with HW Thermal Shutdown
Lowest to $1.0765
Microchip Technology
IC TEMP SENSOR 2WIRE 3V 8-TDFN / Temp Monitoring System (Sensor), DIMM DDR Memory -40°C ~ 125°C Internal Sensor I²C/SMBus Output 8-TDFN (2x3)
Lowest to $1.8639
Linear Technology
Micropower Temperature, Power Supply and Differential Voltage Monitor
Need more? Email Us
Multicomp
Insulating Kit
Need more? Email Us
Microchip Technology
IC TEMP MONITOR I2C/SMBUS 16QFN
Need more? Email Us
Maxim Integrated
IC TEMP MON FAN CNTRL 24QSOP / Fan Control, Temp Monitor 0°C ~ 140°C Internal and External Sensor I²C/SMBus Output 24-QSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess