EN
  • EN
  • DE

AMIS30522C5222RG

Part No AMIS30522C5222RG
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description IC MTRDRV BIPLR 4.75-5.25V 32QFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Bipolar Motor Driver Power MOSFET SPI 32-NQFP (7x7)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 172°C (TJ)
Mounting Surface Mount
Package 32-VQFN Exposed Pad
Case / Package 32-NQFP (7x7)
Family Name AMIS30522
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number AMIS30522C5222RGOSTR, 1990-AMIS30522C5222RGTR, AMIS30522C5222RG-ND, AMIS30522C5222RGOSCT, 1990-AMIS30522C5222RGCT, 1990-AMIS30522C5222RGDKR, AMIS30522C5222RGOSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860957-AMIS30522C5222RG
Ultra Librarian 3D Model Ultra Librarian AMIS30522C5222RG CAD Model

Description

ON Semiconductor AMIS30522C5222RG Stepper Motor Driver

The AMIS30522C5222RG is a state-of-the-art micro-stepping stepper motor driver from ON Semiconductor, designed to drive bipolar stepper motors in full-step, half-step, quarter-step, and sixteenth-step modes. This versatile and compact driver is ideal for a wide range of applications, including but not limited to, industrial automation, robotics, and office equipment.

Constructed with an integrated dual full-bridge gate driver, the AMIS30522C5222RG is capable of delivering up to 2.2A of current per phase, with excellent thermal performance, ensuring reliable operation even in demanding scenarios. The device operates from a supply voltage range of 9V to 50V, providing the flexibility needed to accommodate various motor specifications and application requirements.

One of the standout features of the AMIS30522C5222RG is its SPI-compatible serial interface, which allows for simple control and configuration of the driver via a microcontroller. This digital interface enables users to set the current control parameters and select the desired micro-stepping resolution, optimizing motor performance and reducing power consumption.

The driver also boasts advanced protection features, including overcurrent protection, thermal shutdown, and under-voltage lockout, which contribute to the longevity and safety of the motor and the system it is integrated into. These protective measures ensure that the AMIS30522C5222RG operates within safe parameters, preventing damage from electrical anomalies and overheating.

ON Semiconductor's AMIS30522C5222RG comes in a compact 32-pin QFN package, making it suitable for space-constrained applications. Its robust design and comprehensive feature set make it an excellent choice for designers looking to implement a reliable and efficient stepper motor control solution.

Overall, the AMIS30522C5222RG stepper motor driver from ON Semiconductor offers an optimal blend of performance, ease of use, and advanced protection, making it a top choice for engineers and developers in the field of motion control.

You May Also Be Interested in

Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
Analog Devices Inc.
IC MTR DRV BIPOLAR 5.5-26V 48QFN
Lowest to $29.1045
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Infineon Technologies
IKCM10L60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers CIPOS MINI datasheet, inventory, & pricing.
Lowest to $13.0971
Texas Instruments
11V, 1A BRUSHED DC MOTOR DRIVER / Bipolar Motor Driver NMOS PWM 8-WSON (2x2)
Lowest to $0.2849
Zhejiang Xinmai Technology Co., Ltd
SSOP-10 Motor Drivers, Controllers RoHS
Lowest to $0.4399
Fortior Tech
QFN-56 Motor Drivers, Controllers RoHS
Lowest to $1.7594
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
Infineon Technologies
IKCM15H60GA Infineon Technologies Motor / Motion / Ignition Controllers & Drivers Dual In-Line Intell. Pwr Module; 600V 15 datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess